ETSI Compliant AdvancedTCA Products
from Artesyn Embedded Power
The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA ® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security and packet-processing applications in the wireless and transport market... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 8.00E6 to 3.20E7
from Artesyn Embedded Power
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel ® Xeon ® processors L5518 and up to 80GB main memory. Multiple... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 2.00E6 to 8.00E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 9.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 4.80E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 1.28E8
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 96GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 4.80E7
from Artesyn Embedded Power
The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA ® platforms. Combining several ATCA ® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ™ 4410 AdvancedTCA ® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ® 4440 AdvancedTCA ® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; NEBS Compliant; ETSI Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2
from Artesyn Embedded Power
The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and from the MIPS64 cores and acceleration engines provided by two Cavium OCTEON... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.46E8
from Artesyn Embedded Power
The ATCA-F140 from Artesyn Embedded Technologies is a high performance, high bandwidth 40G switch blade for AdvancedTCA ® platforms. This product is perfect for the most bandwidth intensive telecom applications such as LTE and 4G network build-out. Along with the maximum ATCA fabric bandwidth... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7470 is a 40G AdvancedTCA ® (ATCA ®) packet processing blade that enables the highest packet processing performance and security features in an ATCA form factor. It allows you to consolidate packet, application and control processing functions in a... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.28E8
from Artesyn Embedded Power
The ATCA-8310 from Artesyn Embedded Technologies is a state-of-the-art AdvancedTCA ® DSP/Media Processing platform designed to provide power-efficient, high-density voice and video transcoding functions. The blade features a uniquely flexible mix of processing technologies to support: "DSP farm"... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 2.40E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is... [See More]
- Standards: PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.60E7
from Artesyn Embedded Power
The Artesyn ATCA-8330 is a combination of an Intel Xeon server CPU and a media processing array based on the Octasic OCT2224M multi-core DSP with comprehensive media processing software suite. Voice and video streaming is becoming more pervasive as customer demand for media consumption continues to... [See More]
- Standards: NEBS Compliant; ETSI Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ® 2100 platform core is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2100 the optimal candidate for distributed networking functions, low... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel ® Xeon ® processors E5-2600 v2 family and Intel ® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant (optional feature); NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.28E8