Single Board Computer AdvancedTCA Products

4 Results
ATCA Platform Product -- ATCA-5U-5SLOTS
from American Portwell Technology Inc.

5U ATCA Chassis, 19" rack mountable with 5 blade slots. [See More]

  • Product Type: Chassis / System Platform; Single Board Computer
  • Slots: 5
  • Form Factor: AdvancedTCA
ATCA Platform Product -- TANC-5260
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7501 chipset supporting dual Intel ® LV Xeon ™ processors up to 2.0GHz [See More]

  • Product Type: Single Board Computer
  • Memory: 4.00E6
  • Form Factor: AdvancedTCA
  • Processor Speed: 2000
ATCA Platform Product -- TANC-5320
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7520 chipset supporting dual Intel ® LV Nocona processor with 800MHz FSB [See More]

  • Product Type: Single Board Computer
  • Memory: 1.60E7
  • Form Factor: AdvancedTCA
  • GbE ports: 4
ATCA Platform Product -- TANC-5340
from American Portwell Technology Inc.

ATCA node card featureing Intel ® E7520 chipset supporting dual Intel ®LV Sossaman processor, two gigabit ethernet and AMC expansion [See More]

  • Product Type: Single Board Computer
  • Memory: 1.60E7
  • Form Factor: AdvancedTCA
  • GbE ports: 2