SFP AdvancedTCA Products
from American Portwell Technology Inc.
ATCA node card featureing Intel ® E7501 chipset supporting dual Intel ® LV Xeon ™ processors up to 2.0GHz [See More]
- Interfaces: RJ-45; SFP; USB Ports; Zone 3 RTM Connection
- Product Type: Single Board Computer
- Form Factor: AdvancedTCA
- Memory: 4.00E6
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel ® Xeon ® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a... [See More]
- Interfaces: PCIe; RJ-45; SATA; SFP; USB Ports
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 9.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368-CE combines one 4- or 6-core Intel ® Xeon ® processor E5600 series running at 2.4 GHz to provide outstanding performance for cost-sensitive applications in a network data center (35 °C) environment. It offers scalable, high-performance... [See More]
- Interfaces: PCIe; RJ-45; SATA; SFP; USB Ports
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 4.80E7
from Artesyn Embedded Power
The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA ® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security and packet-processing applications in the wireless and transport market... [See More]
- Interfaces: PCIe; RJ-45; SFP; USB Ports
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 8.00E6 to 3.20E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Interfaces: PCIe; RJ-45; SATA; SFP; USB Ports
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 9.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]
- Interfaces: PCIe; RJ-45; SATA; SFP; USB Ports
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 4.80E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]
- Interfaces: PCIe; RJ-45; SATA; SFP; USB Ports
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 1.28E8
from Artesyn Embedded Power
The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA ® platforms. Combining several ATCA ® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is... [See More]
- Interfaces: RJ-45; SATA; SFP; USB Ports; SFPP
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2