Processor Blade AdvancedTCA Products
from Artesyn Embedded Power
The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA ® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security and packet-processing applications in the wireless and transport market... [See More]
- Product Type: Processor Blade
- Memory: 8.00E6 to 3.20E7
- Form Factor: AdvancedTCA
- Processor Speed: 1000
from Artesyn Embedded Power
The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and from the MIPS64 cores and acceleration engines provided by two Cavium OCTEON... [See More]
- Product Type: Processor Blade
- Memory: 1.46E8
- Form Factor: AdvancedTCA
- Processor Speed: 1200
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7470 is a 40G AdvancedTCA ® (ATCA ®) packet processing blade that enables the highest packet processing performance and security features in an ATCA form factor. It allows you to consolidate packet, application and control processing functions in a... [See More]
- Product Type: Processor Blade
- Memory: 1.28E8
- Form Factor: AdvancedTCA
- Processor Speed: 1800 to 2100
from Artesyn Embedded Power
The ATCA-8310 from Artesyn Embedded Technologies is a state-of-the-art AdvancedTCA ® DSP/Media Processing platform designed to provide power-efficient, high-density voice and video transcoding functions. The blade features a uniquely flexible mix of processing technologies to support: "DSP farm"... [See More]
- Product Type: Processor Blade
- Memory: 2.40E7
- Form Factor: AdvancedTCA
- Processor Speed: 1500 to 2000
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is... [See More]
- Product Type: Processor Blade
- Memory: 1.60E7
- Form Factor: AdvancedTCA
- Processor Speed: 1500 to 2000
from Artesyn Embedded Power
The Artesyn ATCA-8330 is a combination of an Intel Xeon server CPU and a media processing array based on the Octasic OCT2224M multi-core DSP with comprehensive media processing software suite. Voice and video streaming is becoming more pervasive as customer demand for media consumption continues to... [See More]
- Product Type: Processor Blade
- Memory: 1.60E7
- Form Factor: AdvancedTCA
- GbE ports: 48
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel ® Xeon ® processors E5-2600 v2 family and Intel ® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. [See More]
- Product Type: Processor Blade
- Memory: 1.28E8
- Form Factor: AdvancedTCA
- Processor Speed: 1900