PICMG 3.1 Compliant AdvancedTCA Products
from Artesyn Embedded Power
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel ® Xeon ® processors L5518 and up to 80GB main memory. Multiple... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 2.00E6 to 8.00E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel ® Xeon ® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 9.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel ® Xeon ® processor L5638 and one AdvancedMC ™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 4.80E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel ® Xeon ® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Blade Server
- Form Factor: AdvancedTCA
- Memory: 1.28E8
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ™ 4410 AdvancedTCA ® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ® 4440 AdvancedTCA ® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 14
from Artesyn Embedded Power
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is... [See More]
- Standards: PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant; IPMI 2.0 Compliant
- Product Type: Processor Blade
- Form Factor: AdvancedTCA
- Memory: 1.60E7
from Artesyn Embedded Power
The Artesyn Embedded Technologies Centellis ® 2100 platform core is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2100 the optimal candidate for distributed networking functions, low... [See More]
- Standards: RoHS Compliant; PICMG 3.0 Compliant; PICMG 3.1 Compliant; NEBS Compliant; ETSI Compliant
- Product Type: Chassis / System Platform
- Form Factor: AdvancedTCA
- Slots: 2