SAE Ingots and Casting Stock
1 Result
1015 BABBITT -- 5752
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Nonferrous: LowMelting; Tin
- Type: Non-ferrous