Multi-Function Controller HVAC Controllers
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Controller Type: HVAC
- Features: PLC; Multi-Function; Rate Indication/ Control
- Control: Linear; PID
- Form Factor: Wall Mount
from OMEGA Engineering, Inc.
The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]
- Controller Type: HVAC
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit (optional feature); Fuzzy Logic (optional feature)
- Form Factor: DIN
from Enervex, Inc.
The EBC 30 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan or the position of an actuator. The control is capable of controlling multiple functions simultaneously. It could be exhaust fan and... [See More]
- Controller Type: HVAC
- Features: Multi-Function
- Control: PID
- Form Factor: Chassis