Computer Programmable HVAC Controllers

2 Results
C1-D Enclosed Drives
from Mitsubishi Electric Automation, Inc.

The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]

  • Interface: Switches; Computer Programmable
  • Control: PID
  • Controller Type: HVAC
  • Form Factor: Chassis
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Interface: Computer Programmable; Network
  • Control: Limit; Linear
  • Controller Type: HVAC
  • Features: Rate Indication/ Control; PC-Based