Limit / Set Point Control HVAC Controllers

9 Results
Series TM Combo Mantle -- 104A RL4324
from Glas-Col, LLC

Two series RL control choices are available: percentage timer or proportional voltage. The percentage timer version pulses full line voltage to each heating position according to the dial setting. The proportional voltage version supplies a constant, steady-state voltage to each position. The six... [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: Chassis
Dual-Zone Controllers -- CN79000
from OMEGA Engineering, Inc.

The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers 5 thermocouple input types and each zone offers a single setpoint. Standard features include independent fuzzy logic, autotune,... [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Air Measuring Station -- IAQ50X
from Ruskin Company

The IAQ50X is an air measuring station with an ultra low-leak, high performance control damper that is integral to the flow sensing section. This patented design provides a solution that measures and controls flow in an 11" (279) deep assembly. The assembly exceeds AMCA class 1A leakage... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Inputs: 1
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Air Measuring Station Controller -- AMS070V
from Ruskin Company

The AMS070V controller package includes factory calibration and wiring of the controller, transformer and terminal strip in a painted NEMA 1 electrical enclosure. The controller is an inter-operable, LonMark ® compliant device. The control package provides precise setpoint monitoring and... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Inputs: 1
Input Temperature/Process Controllers -- CN8260
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Control: Limit; PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Air Measuring Station Controller -- IAQ020
from Ruskin Company

The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor Damper and corresponding... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Inputs: 1
Limit Controller with Audible Buzzer -- CN700
from OMEGA Engineering, Inc.

The CN700 Series thermocouple FM approved high limit controllers provide audible alarm status along with a robust 15 amp relay output. Unit allows the user to easily select automatic or manual reset along with 10 other parameters. The CN700 series has a built in reset button on the front panel or... [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: Chassis