Digital Front Panel HVAC Controllers

24 Results
1/4 DIN Digital Controllers -- 4000A
from OMEGA Engineering, Inc.

The OMEGA ® 4000A Series digital controller distinguishes itself by features, construction, and operation one would expect to find only in controllers costing much, much more. Bright, easy-to-read LED digits yield an unambiguous temperature indication which is not achievable with an analog... [See More]

  • Interface: Digital Front Panel
  • Control: Limit (optional feature); PID (optional feature)
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: HVAC
  • Features: PLC
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: HVAC
  • Form Factor: Chassis
Intelligent Controller - ECO-i -- CZ-256ESMC1U
from Panasonic HVAC

6.5" Touch Screen Panel. Controls up to 256 indoor units with added Communication Adapter ( 128 indoor units without). New Control Wiring System (S Net) Connects up to 64 units to a Single Control Line. Provides Individual Tenant Billing for 2 systems, additional Communication Adapters required for... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC
Centralized Controllers -- CITY MULT VRF Series
from Mitsubishi Electric Cooling & Heating

Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model). Displays: CITY MULTI ® compressor speed and hi/low pressure; AdvancedHVAC controller input/output... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Control Outputs: 200
Danfoss Model VLT MicroDrive
from Enervex, Inc.

The Danfoss Model VLT MicroDrive is an industrial type variable frequency drive that is designed specifically to control and adjust the speed of EXHAUSTO fans. The Danfoss VLT2800 is a control used in the CASV, CASI, MDVS and MCAS systems. The drives are available from 1 HP and up. The VFD is... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Interface: Digital Front Panel; Network (optional feature); Web (optional feature)
  • Control: Linear; PID
  • Controller Type: HVAC
  • Features: PLC; Multi-Function; Rate Indication/ Control
Dual Channel Temperature Controllers -- CYC325
from OMEGA Engineering, Inc.

The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: HVAC
  • Features: PLC
Electronic Wall Mounted Temperature Controllers -- Indoor Air Quality Controller - VT7600E
from Viconics Technologies Inc.

It is not uncommon for most of us to spend up to 90% of our time indoors. A large portion of that time is often dedicated to a working environment in a commercial building. Studies conducted by the Environmental Protection Agency (EPA) show that indoor air can contain levels of pollutants that are... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC
Simple Wired Controller-Split Systems -- CZ-RE2C2
from Panasonic HVAC

Simple Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models. For Split Systems/ECO-i. Thin and Easy To Read. Simple To Install and Use. Can Be Adapted for Use On All ECOi Indoor Units. Fan Speed Control: Including Automatic or Fixed. Airflow Direction. Operating Mode... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC
Input/Output Control Boards -- CITY MULT VRF Series
from Mitsubishi Electric Cooling & Heating

The AdvancedHVAC controller features customizable applications for integrating CITY MULTI ® indoor units with third party equipment. Physical inputs and outputs can be used for reading sensors and energizing relays. An optional analog output accessory can be added for modulating third party... [See More]

  • Interface: Digital Front Panel
  • Control Signal: Serial / Digital
  • Controller Type: HVAC
Wireless Control -- EW40
from Enervex, Inc.

With the EW 40 Wireless Control, you do not have to run a wire between the chimney fan and the appliance/fireplace, which eliminates any demolition or construction, saving time and money. The control features an automatic on/off function, which keeps the chimney working perfectly without any manual... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Dual-Zone Controllers -- CN79000
from OMEGA Engineering, Inc.

The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers 5 thermocouple input types and each zone offers a single setpoint. Standard features include independent fuzzy logic, autotune,... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Electronic Wall Mounted Temperature Controllers -- VT7200 Series Communicating & Network Ready Zone Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Form Factor: Chassis
System Controller-Split Systems -- CZ-64ESMC1U
from Panasonic HVAC

System Controller - All 26,000 ~ 42,000 BTU/h Models. For Split Systems & ECO-i Products [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC
Temperature Controllers -- M Series
from Mitsubishi Electric Cooling & Heating

Portable handheld wireless controller for MHK1 and other RedLINK ™ enabled devices. Quickly access all of your RedLINK ™ devices from one location, right in the palm of your hand. Controls up to 16 RedLink ™ devices. Monitor and controls: On/Off, Cool/Heat/Auto Mode and Set... [See More]

  • Interface: Digital Front Panel
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Zones: 16
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Electronic Wall Mounted Temperature Controllers -- VT7300-Fan Coil Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Form Factor: Chassis
Wired Remote Controller-Split Systems -- CZ-RTC2
from Panasonic HVAC

Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models. For Split Systems/ECO-I. Thin and Easy To Read. Can Be Adapted for Use On All ECOi Indoor Units. Fan Speed Control: Including Automatic or Fixed. Airflow Direction. Operating Mode (Heating/Cooling/Auto/Dry/Fan). Vacation Mode for Continued... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC
Temperature Controllers -- P-Series
from Mitsubishi Electric Cooling & Heating

Portable handheld wireless controller for MHK1 and other RedLINK ™ enabled devices. Quickly access all of your RedLINK ™ devices from one location, right in the palm of your hand. Controls up to 16 RedLink ™ devices. Monitor and controls: On/Off, Cool/Heat/Auto Mode and Set... [See More]

  • Interface: Digital Front Panel
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Zones: 16
Input Temperature/Process Controllers -- CN8260
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: HVAC
  • Features: Rate Indication/ Control
Electronic Wall Mounted Temperature Controllers -- VT7300F-2752 ECM Fan Coil Terminal Equipment Controller
from Viconics Technologies Inc.

Today, more and more engineers are commonly specifying Fan Coil units that function with electronically commutated motors (ECMs), which offer better energy efficiency and reduced operating costs. The latest Viconics VT7300F-2752 Controller allows you to capitalize on this additional energy savings... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: HVAC
  • Form Factor: Chassis
Wireless Remote Controller-Split Systems -- CZ-RWSU2U
from Panasonic HVAC

Wireless Remote Controller - S-26/36/42 PT/PU 1U6 Models. For Split Systems [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: HVAC