PID Control HVAC Controllers

18 Results
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Appliance Draft Control -- ADC 100
from Enervex, Inc.

The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Inputs: 1
C1-D Enclosed Drives
from Mitsubishi Electric Automation, Inc.

The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Switches; Computer Programmable
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Control: Linear; PID
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: Wall Mount
Dual Channel Temperature Controllers -- CYC325
from OMEGA Engineering, Inc.

The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]

  • Control: PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: Chassis
Electronic Wall Mounted Temperature Controllers -- VT7200 Series Communicating & Network Ready Zone Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Appliance Draft Control -- EBC 8
from Enervex, Inc.

The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Inputs: 1
PowerGate ‘H’ HVAC Bypass Controller
from Mitsubishi Electric Automation, Inc.

PowerGate ‘H ’ Series HVAC Controllers offer the simplicity and functionality of an HVAC bypass controller and the high specification, performance and reliability of the Mitsubishi Electric FR-F800 VFD. The ‘Slimline ’ enclosure is ideal for mounting in areas where space is... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Computer Programmable
Input Temperature/Process Controllers -- CN8260
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Control: Limit; PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Electronic Wall Mounted Temperature Controllers -- VT7300-Fan Coil Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Control -- EFC211
from Enervex, Inc.

Used with wood-fired heating appliances, the EXHAUSTO EFC 211 Fan Control features an audible and visual alarm. The EFC 211 control maintains the proper draft by controlling the proper speed of a chimney fan. The EFC 211 is designed for use with an EXHAUSTO Chimney Fans and is for indoor... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Switches
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Control: Limit; PID
  • Features: Multi-Function; Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Electronic Wall Mounted Temperature Controllers -- VT7300F-2752 ECM Fan Coil Terminal Equipment Controller
from Viconics Technologies Inc.

Today, more and more engineers are commonly specifying Fan Coil units that function with electronically commutated motors (ECMs), which offer better energy efficiency and reduced operating costs. The latest Viconics VT7300F-2752 Controller allows you to capitalize on this additional energy savings... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Danfoss Model VLT MicroDrive
from Enervex, Inc.

The Danfoss Model VLT MicroDrive is an industrial type variable frequency drive that is designed specifically to control and adjust the speed of EXHAUSTO fans. The Danfoss VLT2800 is a control used in the CASV, CASI, MDVS and MCAS systems. The drives are available from 1 HP and up. The VFD is... [See More]

  • Control: PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: Chassis
Programmable Temp/Process Controllers -- CNi16
from OMEGA Engineering, Inc.

bull;. First Full Series of Instruments with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Control: Limit; PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN
Electronic Wall Mounted Temperature Controllers -- VT7600W Water Source Heat Pump Controller
from Viconics Technologies Inc.

The new Viconics VT7600W Water Source Heat Pump Controller with dedicated dehumidification sequences provides exceptional control of water source heat pumps for commercial buildings. Common indoor airquality issues such as mold, mildew, condensation, poor occupant comfort and overall building health... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Digital Front Panel
Modulating Fan Control -- EBC 12
from Enervex, Inc.

The EBC 12 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of an exhaust fan. It is a true PID-based control with infinitely variable speed settings. The EBC 12 is typically used in applications with... [See More]

  • Control: PID
  • Form Factor: Chassis
  • Controller Type: HVAC
  • Interface: Switches
Temperature Controllers -- CN370
from OMEGA Engineering, Inc.

The CN350, CN360 and CN370 Series controllers are designed for economical and easy use. Models are available with digital, deviation, or non-indicating display, for J, K, R, and S thermocouples or 100 . platinum RTD input. The small 1.88" (48 mm) square face, 1.77" square cutout ( 1 /16 DIN) and... [See More]

  • Control: Limit; PID
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Form Factor: DIN