Panel / Chassis Mount HVAC Controllers
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Form Factor: Chassis; Stand-Alone
- Control: Nonlinear
- Controller Type: HVAC
- Features: PLC
from Ruskin Company
The IAQ50X is an air measuring station with an ultra low-leak, high performance control damper that is integral to the flow sensing section. This patented design provides a solution that measures and controls flow in an 11" (279) deep assembly. The assembly exceeds AMCA class 1A leakage... [See More]
- Form Factor: Chassis
- Control: Limit
- Controller Type: HVAC
- Inputs: 1
from OMEGA Engineering, Inc.
The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from Glas-Col, LLC
Two series RL control choices are available: percentage timer or proportional voltage. The percentage timer version pulses full line voltage to each heating position according to the dial setting. The proportional voltage version supplies a constant, steady-state voltage to each position. The six... [See More]
- Form Factor: Chassis
- Control: Limit
- Controller Type: HVAC
- Features: Rate Indication/ Control
from Mitsubishi Electric Automation, Inc.
The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Switches; Computer Programmable
from Viconics Technologies Inc.
Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]
- Form Factor: Chassis
- Control: Limit; PID
- Controller Type: HVAC
- Interface: Digital Front Panel
from Panasonic HVAC
6.5" Touch Screen Panel. Controls up to 256 indoor units with added Communication Adapter ( 128 indoor units without). New Control Wiring System (S Net) Connects up to 64 units to a Single Control Line. Provides Individual Tenant Billing for 2 systems, additional Communication Adapters required for... [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Enervex, Inc.
The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Inputs: 1
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Form Factor: Chassis; Stand-Alone
- Control: Nonlinear
- Controller Type: HVAC
- Features: PLC
from Ruskin Company
The AMS070V controller package includes factory calibration and wiring of the controller, transformer and terminal strip in a painted NEMA 1 electrical enclosure. The controller is an inter-operable, LonMark ® compliant device. The control package provides precise setpoint monitoring and... [See More]
- Form Factor: Chassis
- Control: Limit
- Controller Type: HVAC
- Inputs: 1
from OMEGA Engineering, Inc.
The CN700 Series thermocouple FM approved high limit controllers provide audible alarm status along with a robust 15 amp relay output. Unit allows the user to easily select automatic or manual reset along with 10 other parameters. The CN700 series has a built in reset button on the front panel or... [See More]
- Form Factor: Chassis
- Control: Limit
- Controller Type: HVAC
- Features: Rate Indication/ Control
from Mitsubishi Electric Automation, Inc.
PowerGate ‘H ’ Series HVAC Controllers offer the simplicity and functionality of an HVAC bypass controller and the high specification, performance and reliability of the Mitsubishi Electric FR-F800 VFD. The ‘Slimline ’ enclosure is ideal for mounting in areas where space is... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Computer Programmable
from Viconics Technologies Inc.
It is not uncommon for most of us to spend up to 90% of our time indoors. A large portion of that time is often dedicated to a working environment in a commercial building. Studies conducted by the Environmental Protection Agency (EPA) show that indoor air can contain levels of pollutants that are... [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Panasonic HVAC
Simple Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models. For Split Systems/ECO-i. Thin and Easy To Read. Simple To Install and Use. Can Be Adapted for Use On All ECOi Indoor Units. Fan Speed Control: Including Automatic or Fixed. Airflow Direction. Operating Mode... [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Enervex, Inc.
The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Inputs: 1
from Ruskin Company
The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor Damper and corresponding... [See More]
- Form Factor: Chassis
- Control: Limit
- Controller Type: HVAC
- Inputs: 1
from Viconics Technologies Inc.
Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Digital Front Panel
from Panasonic HVAC
System Controller - All 26,000 ~ 42,000 BTU/h Models. For Split Systems & ECO-i Products [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Enervex, Inc.
Used with wood-fired heating appliances, the EXHAUSTO EFC 211 Fan Control features an audible and visual alarm. The EFC 211 control maintains the proper draft by controlling the proper speed of a chimney fan. The EFC 211 is designed for use with an EXHAUSTO Chimney Fans and is for indoor... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Switches
from Viconics Technologies Inc.
Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Digital Front Panel
from Panasonic HVAC
Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models. For Split Systems/ECO-I. Thin and Easy To Read. Can Be Adapted for Use On All ECOi Indoor Units. Fan Speed Control: Including Automatic or Fixed. Airflow Direction. Operating Mode (Heating/Cooling/Auto/Dry/Fan). Vacation Mode for Continued... [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Enervex, Inc.
The Danfoss Model VLT MicroDrive is an industrial type variable frequency drive that is designed specifically to control and adjust the speed of EXHAUSTO fans. The Danfoss VLT2800 is a control used in the CASV, CASI, MDVS and MCAS systems. The drives are available from 1 HP and up. The VFD is... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from Viconics Technologies Inc.
Today, more and more engineers are commonly specifying Fan Coil units that function with electronically commutated motors (ECMs), which offer better energy efficiency and reduced operating costs. The latest Viconics VT7300F-2752 Controller allows you to capitalize on this additional energy savings... [See More]
- Form Factor: Chassis
- Control: PID
- Controller Type: HVAC
- Interface: Digital Front Panel
from Panasonic HVAC
Wireless Remote Controller - S-26/36/42 PT/PU 1U6 Models. For Split Systems [See More]
- Form Factor: Chassis
- Interface: Digital Front Panel
- Controller Type: HVAC
from Enervex, Inc.
ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor thereby using only the energy... [See More]
- Form Factor: Chassis
- Control: Linear
- Controller Type: HVAC
- Interface: Switches