Cooling Control HVAC Controllers
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Temperature: Cooling
- Control: Nonlinear
- Controller Type: HVAC
- Features: PLC
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear
- Controller Type: HVAC
- Features: Rate Indication/ Control; PC-Based
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Temperature: Cooling
- Control: Nonlinear
- Controller Type: HVAC
- Features: PLC