RTD / Thermistor Controller HVAC Controllers
from OMEGA Engineering, Inc.
The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit (optional feature); Fuzzy Logic (optional feature)
- Controller Type: HVAC
- Features: Multi-Function; Rate Indication/ Control
from OMEGA Engineering, Inc.
bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Multi-Function; Rate Indication/ Control
from OMEGA Engineering, Inc.
bull;. First Full Series of Instruments with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN350, CN360 and CN370 Series controllers are designed for economical and easy use. Models are available with digital, deviation, or non-indicating display, for J, K, R, and S thermocouples or 100 . platinum RTD input. The small 1.88" (48 mm) square face, 1.77" square cutout ( 1 /16 DIN) and... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN3261 Series High Limit Controller protects expensive heaters and sensitive materials from damaging over temperature conditions. It is designed for industrial and commercial applications that require high temperature protection. The CN3261 features a Form C latching, manually resettable relay... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit
- Controller Type: HVAC
- Form Factor: Chassis (optional feature); DIN (optional feature)
from OMEGA Engineering, Inc.
The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN72000 Series temperature/ process controllers set a new quality, versatility, ease-of-use and value standards. Including many high-level standard features, additional function setup items appear in the control menu when a function is selected, simplifying the selection process. Units feature a... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID; Fuzzy Logic; Nonlinear
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN710 Series temperature controllers offer easy-to-use programming menus designed for quick installation. These units are designed for direct or reverse acting (cooling or heating) control. The CN710 Series can be programmed for simple ON/OFF or more complex PID control functions. PID control is... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: HVAC
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear
- Controller Type: HVAC
- Features: Rate Indication/ Control; PC-Based