Linear Control HVAC Controllers
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Control: Linear; PID
- Features: PLC; Multi-Function; Rate Indication/ Control
- Controller Type: HVAC
- Form Factor: Wall Mount
from Enervex, Inc.
ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor thereby using only the energy... [See More]
- Control: Linear
- Form Factor: Chassis
- Controller Type: HVAC
- Interface: Switches
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Control: Limit; Linear
- Features: Rate Indication/ Control; PC-Based
- Controller Type: HVAC
- Form Factor: DIN