Prototyping Adapters IC Package Converters and Adapters
from Powell Electronics, Inc.
SOCKET PIN PKG GOLD PLT [See More]
- Product Type: Prototyping Adapters
from Powell Electronics, Inc.
SOCKET PIN PKG GOLD PLT [See More]
- Product Type: Prototyping Adapters
from Aries Electronics, Inc.
FEATURES. Mates common QFP packages to standard breadboard and breakout boards for rapid. and easy prototyping. Panelized adapters available upon request. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces. PIN INSULATOR: Polyester, UL 94V-0. PINS: 360... [See More]
- Product Type: Prototyping Adapters
- Output (Bottom) Side Package: Standard Breadboard and Breakout Boards
- Top (Input) Side Package: QFP
from Ironwood Electronics, Inc.
These adapters provide surface mount lands for attaching the BGA device. They employ high temperature FR4/G10 substrate which allows package soldering and rework without damage. Gold plated press fit pins and short trace lengths insure high integrity in mechanical and electrical connections. [See More]
- Product Type: Prototyping Adapters
- RoHS Compliant: RoHS Compliant (optional feature)
from Aries Electronics, Inc.
FEATURES. Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping. Panelized adapters available upon request. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces. PIN INSULATOR: Polyester, UL... [See More]
- Product Type: Prototyping Adapters
- Output (Bottom) Side Package: Standard Breadboard and Breakout Boards
- Top (Input) Side Package: SOIC; TSSOP; SOT23, MSOP
from Ironwood Electronics, Inc.
These adapters provide ZIF sockets for the BGA device. Several styles of ZIF sockets are employed, includng "Clam Shell", "Open Top", and "Open Top with Lever". All of the ZIF sockets employ gold contacts and are capable of 10,000 insertion cycles. [See More]
- Product Type: Prototyping Adapters
- Features: Solderless; ZIF Lock; Open-Top
- RoHS Compliant: RoHS Compliant (optional feature)
from Ironwood Electronics, Inc.
lt;!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in... [See More]
- Product Type: Prototyping Adapters
- Features: Solderless; ZIF Lock; Open-Top
- RoHS Compliant: RoHS Compliant (optional feature)
from Ironwood Electronics, Inc.
Most of our PLCC prototyping adapters utilize production sockets, however, parts numbers that include a "Z" indicate that the adapter has a ZIF socket. [See More]
- Product Type: Prototyping Adapters
- Features: Solderless
- RoHS Compliant: RoHS Compliant (optional feature)
from Ironwood Electronics, Inc.
Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types. Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically, saving space on your prototyping panel. These adapters are also power and ground pin... [See More]
- Product Type: Prototyping Adapters
- RoHS Compliant: RoHS Compliant (optional feature)
from Ironwood Electronics, Inc.
We offer prototyping adapters for QFN from 8 to 100 pins and body sizes from 2X3mm to 12X12mm. They employ high temperature FR4/G10 substrate which allows package soldering and rework without damage. Gold plated pins and short traces insure integrity in mechanical and electrical connections. [See More]
- Product Type: Prototyping Adapters
from Ironwood Electronics, Inc.
These adapters provide surface mount lands for attaching the QFP device. They employ high temerature FR4/G10 substrate which allows package soldering and rework without damage. Gold plated press fit pins and short trace lengths insure high integrity in mechanical and electrical connections. [See More]
- Product Type: Prototyping Adapters
- RoHS Compliant: RoHS Compliant (optional feature)
from Ironwood Electronics, Inc.
We offer over 300 prototyping adapters for QFP devices that incorporate ZIF sockets. Many prototyping panel and QFP package combinations are available, so be sure to check the panel and package information. [See More]
- Product Type: Prototyping Adapters
- Features: Solderless; ZIF Lock
- RoHS Compliant: RoHS Compliant (optional feature)