BGA IC Package Converters and Adapters
2 Results
BGA Switch-A-Pitch Adapters
from Aries Electronics, Inc.
from Aries Electronics, Inc.
FEATURES. Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints. Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements). Enable the use of standard line and trace spacing. Eliminate... [See More]
- Top (Input) Side Package: BGA
- Output (Bottom) Side Package: BGA
- Product Type: Package Adapters / Converters
BGA 0.50/0.65mm Socket Adapter System
from Advanced Interconnections Corp.
from Advanced Interconnections Corp.
This micro-BGA Socket Adapter System in 0.50mm and 0.65mm pitch from Advanced is a breakthrough in fine pitch socket technology. The patented design offers the reliability of screw-machined terminals with multi-finger contacts in a compact SMT socket. At only 2.00mm larger than the device package,... [See More]
- Top (Input) Side Package: BGA; LGA (optional feature)
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: Package Adapters / Converters; Programming Adapters
- Output (Bottom) Side Package: BGA; LGA