Transfer Foam Bonding Tapes
from Can-Do National Tape
VHB Transfer Tape. Clear VHB Acrylic Adhesive Transfer Tape. 3M ™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power with much higher adhesion... [See More]
- Type: Transfer
- Width: 0.5000 to 48
- Adhesive: Pressure Sensitive
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Epoxy; Rubber; Silicone
- Carrier / Backing: Acrylic / Acrylate; Plastic / Polymer; Rubber; Silicone
from JBC Technologies, Inc.
Often referred to as “mounting tapes, ” double coated foam tapes, such as those available from 3M, Avery, and Tesa, are ideal for gap filling and vibration mitigation. These tapes are lower in strength and less expensive than acrylic foam tapes and are suitable for a variety of... [See More]
- Type: Double- Sided; Transfer
- Carrier / Backing: Foam