Specialty / Other Foam Bonding Tapes

52 Results
.031" Double Coated PE Foam Tape -- IM1763-78
from Budnick Converting, Inc.

M1763 is a .031" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such as high-tack and peel properties and great performance on low surface energy substrates with no trade-offs in shear strength and creep... [See More]

  • Adhesive: PE - Polyethylene
  • Thickness: 0.0360
  • Carrier / Backing: Plastic / Polymer
  • Peel: 6
.063" Double Coated 15# Closed Cell PVC Foam -- V982
from Budnick Converting, Inc.

V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982 is a good choice to seal out water, dust and light, even in joints with a high degree of movement. Norseal ® V980 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.063" Double Coated PE Foam Tape -- IM1863-78
from Budnick Converting, Inc.

M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such as high-tack and peel properties and great performance on low surface energy substrates with no trade-offs in shear strength and creep... [See More]

  • Adhesive: PE - Polyethylene
  • Thickness: 0.0680
  • Carrier / Backing: Plastic / Polymer
  • Peel: 6
.063" Single Coated 9# Closed Cell PVC Foam -- V782
from Budnick Converting, Inc.

V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.063" Single Coated, 9# Closed Cell PVC Foam -- V742
from Budnick Converting, Inc.

V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and moisture seals. Norseal ® V740 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.0938" Single Coated 15# Closed Cell PVC Foam -- V763
from Budnick Converting, Inc.

V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0938
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.125" Double Coated 15# Closed Cell PVC Foam -- V994
from Budnick Converting, Inc.

V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.125" Single Coated 15# Closed Cell PVC Foam -- V764
from Budnick Converting, Inc.

V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.125" Single Coated 6# Closed Cell PVC Foam -- V824
from Budnick Converting, Inc.

V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.125" Single Coated 9# Closed Cell PVC Foam -- V784
from Budnick Converting, Inc.

V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.125" Single Coated, 9# Closed Cell PVC Foam -- V744
from Budnick Converting, Inc.

V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.188" Single Coated, Closed Cell PVC Foam Tape -- V746
from Budnick Converting, Inc.

V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture seals. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1875
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.25" Single Coated 6# Closed Cell PVC Foam -- V828
from Budnick Converting, Inc.

V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® 820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.2500
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.25" Single Coated, 9# Closed Cell PVC Foam -- V748
from Budnick Converting, Inc.

V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.2500
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.375" Single Coated 6# Closed Cell PVC Foam -- V8212
from Budnick Converting, Inc.

V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal ® V820 series. Primarily used for light, air, and moisture seals in a variety of applications. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.3750
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
.50" Single Coated 6# Closed Cell PVC Foam -- V8216
from Budnick Converting, Inc.

V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.5000
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
10 Mil Double Sided High Perf. Foam Tape -- 62625
from Budnick Converting, Inc.

tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]

  • Adhesive: PE - Polyethylene
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Thickness: 0.0098
120 Mil Firm White Acrylic Foam Tape -- VHB™ Tape 4959
from Budnick Converting, Inc.

3M ™ VHB ™ Tape 4959 is an 120 mil high performance, double sided, high bond acrylic foam tape that has excellent long-term holding power. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.1200
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
15 Mil Dark Gray Conformable Acrylic Foam Tape -- VHB™ Tape 5915
from Budnick Converting, Inc.

3M ™ VHB ™ Tape5915 is a 15 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated). [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0150
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
15 Mil Gray Acrylic Foam Tape -- VHB™ Tape4926
from Budnick Converting, Inc.

3M ™ VHB ™ Tape 4926 is a 15 mil double sided, conformable acrylic foam. 4926 is the main product when conformability is necessary. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0150
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
15mil Firm White Acrylic Foam Tape -- VHB™ Tape 4920
from Budnick Converting, Inc.

3M ™ VHB ™ Tape 4920 is a high performance, high bonding acrylic foam; adhesive tape that has excellent long-term holding power. 4920 has a general purpose adhesive on both sides of a firm type foam. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0150
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
20 Mil Clear High Bond Acrylic Foam Tape -- VHB™ Tape 4905
from Budnick Converting, Inc.

3M VHB ™ Tape 4905 is a 20 mil double sided, clear solid acrylic high bond foam tape. The general purpose adhesive bonds to most higher surface energy substrates. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0200
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
25 Mil Black Conformable Acrylic Foam Tape -- VHB™ Tape 4919F
from Budnick Converting, Inc.

3M ™ VHB ™ Tape 4919 is a 25 mil, black, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0250
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
25 Mil Black Low VOC High Bond Acrylic Foam Tape -- VHB™ Tape LVO-060BF
from Budnick Converting, Inc.

3M ™ VHB ™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides that adheres well to a wide variety of materials, including plastics like polypropylene and polystyrene [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0250
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
25 Mil Firm Black Acrylic Foam Tape -- VHB™ Tape 4929
from Budnick Converting, Inc.

3M ™ VHB ™ Tape is a 25 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. [See More]

  • Adhesive: Acrylic Foam
  • Thickness: 0.0250
  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic -- TM4200
from Mactac

Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side. [See More]

  • Adhesive: Medical Grade
  • Width: 60
  • Carrier / Backing: Acrylic / Acrylate; Foam
  • Color: White
3M 4104 White Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03414 -- 021200-03414 [70002490285 from 3M]
from R. S. Hughes Company, Inc.

3M 4104 white single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.2500
Copper Foil Tape -- TC-1.5/2-A
from ICO RALLY

TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]

  • Adhesive: Acrylic; Electrically Conductive Acrylic Adhesive
  • Carrier / Backing: Metal Foil; Copper
  • Type: Single
  • Thickness: 0.0035
3M 4104 White Single Sided Foam Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 67598 -- 021200-67598 [70006099553 from 3M]
from R. S. Hughes Company, Inc.

3M 4104 white single sided foam tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4104 White Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03413 -- 021200-03413 [70002490277 from 3M]
from R. S. Hughes Company, Inc.

3M 4104 white single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 2 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.7500
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406 -- 021200-03406 [70002488032 from 3M]
from R. S. Hughes Company, Inc.

3M 4108 white single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873 -- 021200-04873 [70006030814 from 3M]
from R. S. Hughes Company, Inc.

3M 4108 white single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 2
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4116 White Single Sided Foam Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 03402 -- 021200-03402 [70002486051 from 3M]
from R. S. Hughes Company, Inc.

3M 4116 white single sided foam tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4314 Gray Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06443 -- 051131-06443 [70006095759 from 3M]
from R. S. Hughes Company, Inc.

3M 4314 gray single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4317 Gray Single Sided Foam Tape - 1 in Width x 9 yd Length - 3/8 in Thick - 06446 -- 051131-06446 [70006095700 from 3M]
from R. S. Hughes Company, Inc.

3M 4317 gray single sided foam tape comes in a 1 in width, 9 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.3750
3M 4318 Gray Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 06447 -- 051131-06447 [70006095718 from 3M]
from R. S. Hughes Company, Inc.

3M 4318 gray single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320 -- 021200-03320 [70002461286 from 3M]
from R. S. Hughes Company, Inc.

3M 4504 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4504 Black Single Sided Foam Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03318 -- 021200-03318 [70002461260 from 3M]
from R. S. Hughes Company, Inc.

3M 4504 black single sided foam tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4504 Black Single Sided Foam Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03316 -- 021200-03316 [70002461245 from 3M]
from R. S. Hughes Company, Inc.

3M 4504 black single sided foam tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.2500
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4508 Black Single Sided Foam Tape - 1 in Width x 36 yd Length - 1/8 in Thick - 03314 -- 021200-03314 [70002460056 from 3M]
from R. S. Hughes Company, Inc.

3M 4508 black single sided foam tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4508 Black Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03312 -- 021200-03312 [70002460031 from 3M]
from R. S. Hughes Company, Inc.

3M 4508 black single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4508 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/8 in Thick - 03310 -- 021200-03310 [70002460015 from 3M]
from R. S. Hughes Company, Inc.

3M 4508 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.2500
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4508 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/8 in Thick - 06375 -- 051131-06375 [70006092871 from 3M]
from R. S. Hughes Company, Inc.

3M 4508 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.7500
  • Carrier / Backing: Foam
  • Thickness: 0.1250
3M 4516 Black Single Sided Foam Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 03309 -- 021200-03309 [70002459058 from 3M]
from R. S. Hughes Company, Inc.

3M 4516 black single sided foam tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4516 Black Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 03307 -- 021200-03307 [70002459033 from 3M]
from R. S. Hughes Company, Inc.

3M 4516 black single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305 -- 021200-03305 [70002459017 from 3M]
from R. S. Hughes Company, Inc.

3M 4516 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.2500
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4516 Black Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 04858 -- 021200-04858 [70006030665 from 3M]
from R. S. Hughes Company, Inc.

3M 4516 black single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 2
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4516 Black Single Sided Foam Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 03308 -- 021200-03308 [70002459041 from 3M]
from R. S. Hughes Company, Inc.

3M 4516 black single sided foam tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.7500
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M 4714 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 06473 -- 051131-06473 [70006095122 from 3M]
from R. S. Hughes Company, Inc.

3M 4714 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4714 Black Single Sided Foam Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 06471 -- 051131-06471 [70006095106 from 3M]
from R. S. Hughes Company, Inc.

3M 4714 black single sided foam tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.5000
  • Carrier / Backing: Foam
  • Thickness: 0.2500
3M 4726 Black Single Sided Foam Tape - 1 1/2 in Width x 36 yd Length - 1/16 in Thick - 42741 -- 021200-42741 [70006219912 from 3M]
from R. S. Hughes Company, Inc.

3M 4726 black single sided foam tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1.5
  • Carrier / Backing: Foam
  • Thickness: 0.0625
3M Venture Tape 1714 Gray Foam Tape - 3 in Width x 50 ft Length - 1/4 in Thick - 95943 -- 051128-95943 [70008912621 from 3M]
from R. S. Hughes Company, Inc.

3M Venture Tape 1714 gray foam tape comes in a 3 in width, 50 ft length, uses an acrylic adhesive and is packaged 4 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam tape has a 1/4 in... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 3
  • Carrier / Backing: Foam
  • Thickness: 0.2500