EMI / RFI Shielding Foam Bonding Tapes

2 Results
Aluminum Foil Tape -- TA-3/2-A
from ICO RALLY

TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Carrier / Backing: Metal Foil; Aluminum
  • Type: Single
  • Adhesive: Acrylic
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
  • Carrier / Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Type: Double- Sided; Transfer
  • Adhesive: Acrylic; Pressure Sensitive