Single-Sided Foam Bonding Tapes
from Budnick Converting, Inc.
V7912 is .375" thick Polyurethane foam specifically developed for log home gasketing. [See More]
- Type: Single
- Adhesive: PU - Polyurethane
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.3750
from Budnick Converting, Inc.
V7916 is .5" thick Polyurethane foam specifically developed for log home gasketing. [See More]
- Type: Single
- Adhesive: PU - Polyurethane
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.5000
from Shenzhen You-San Technology Co., Ltd.
Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]
- Type: Single
- Thickness: 0.0063
- Carrier / Backing: Cloth / Fabric; Foam; Paper
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Deviser, Inc.
Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam, that are laminated with blue PE film liner for easy peeling and tear resistance. The representative models of the line... [See More]
- Type: Single
- Thickness: 3.13E-5 to 1.25E-4
- Carrier / Backing: Foam
- Peel: 3.31 to 7.72
from Techsil Limited
ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more. [See More]
- Type: Single
- Carrier / Backing: Foam
from NADCO Tapes & Labels, Inc.
A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable foam, coupled with a high performance acrylic adhesive, which creates a reliable bond on a wide... [See More]
- Type: Single
- Adhesive: Acrylic
- Carrier / Backing: Foam
- Thickness: 0.0353
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. 0n-irritating medical grade acrylic adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]
- Type: Single
- Adhesive: Acrylic
- Carrier / Backing: Foam; Plastic / Polymer; Silicone
- Peel: 6.88
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Type: Single
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil; Aluminum
- Thickness: 0.0050
from Techsil Limited
ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing. [See More]
- Type: Single
- Carrier / Backing: Foam
from Techsil Limited
Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m is available to buy in increments of 19 [See More]
- Type: Single
- Carrier / Backing: Foam
from Techsil Limited
Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/ dust seal to... [See More]
- Type: Single
- Carrier / Backing: Foam