PVC / Vinyl Foam Bonding Tapes

26 Results
.063" Double Coated 15# Closed Cell PVC Foam -- V982
from Budnick Converting, Inc.

V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982 is a good choice to seal out water, dust and light, even in joints with a high degree of movement. Norseal ® V980 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0625
  • Adhesive: PVC - Polyvinylchloride
.063" Single Coated 9# Closed Cell PVC Foam -- V782
from Budnick Converting, Inc.

V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0625
  • Adhesive: PVC - Polyvinylchloride
.063" Single Coated, 9# Closed Cell PVC Foam -- V742
from Budnick Converting, Inc.

V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and moisture seals. Norseal ® V740 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0625
  • Adhesive: PVC - Polyvinylchloride
.0938" Single Coated 15# Closed Cell PVC Foam -- V763
from Budnick Converting, Inc.

V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0938
  • Adhesive: PVC - Polyvinylchloride
.125" Double Coated 15# Closed Cell PVC Foam -- V994
from Budnick Converting, Inc.

V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
.125" Single Coated 15# Closed Cell PVC Foam -- V764
from Budnick Converting, Inc.

V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
.125" Single Coated 6# Closed Cell PVC Foam -- V824
from Budnick Converting, Inc.

V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
.125" Single Coated 9# Closed Cell PVC Foam -- V784
from Budnick Converting, Inc.

V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
.125" Single Coated, 9# Closed Cell PVC Foam -- V744
from Budnick Converting, Inc.

V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
.188" Single Coated, Closed Cell PVC Foam Tape -- V746
from Budnick Converting, Inc.

V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture seals. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1875
  • Adhesive: PVC - Polyvinylchloride
.25" Single Coated 6# Closed Cell PVC Foam -- V828
from Budnick Converting, Inc.

V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® 820 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.2500
  • Adhesive: PVC - Polyvinylchloride
.25" Single Coated, 9# Closed Cell PVC Foam -- V748
from Budnick Converting, Inc.

V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.2500
  • Adhesive: PVC - Polyvinylchloride
.375" Single Coated 6# Closed Cell PVC Foam -- V8212
from Budnick Converting, Inc.

V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal ® V820 series. Primarily used for light, air, and moisture seals in a variety of applications. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.3750
  • Adhesive: PVC - Polyvinylchloride
.50" Single Coated 6# Closed Cell PVC Foam -- V8216
from Budnick Converting, Inc.

V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.5000
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V1510.125
from Budnick Converting, Inc.

V1510.125 is a 1/8" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1250
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V1510.188
from Budnick Converting, Inc.

V1510.188 is a 3/16" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1880
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V1510.25
from Budnick Converting, Inc.

V1510.25 is a 1/4" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.2500
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V762
from Budnick Converting, Inc.

V762 is a 1/16" thick, firm, single coated, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0620
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V766
from Budnick Converting, Inc.

V766 is a .1875" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.1875
  • Adhesive: PVC - Polyvinylchloride
Closed Cell Polyvinyl Chloride Foam Sealant -- V768
from Budnick Converting, Inc.

V768 is a 1/4" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.2500
  • Adhesive: PVC - Polyvinylchloride
Closed Cell PVC Foam -- V2510.031
from Budnick Converting, Inc.

V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0310
  • Adhesive: PVC - Polyvinylchloride
Foam Seal -- Alumaseal
from Budnick Converting, Inc.

Foam Seal Aluma-Seal is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal is a PVC foam with an aluminum covering on one side and acrylic adhesive on the other side. It is often used in the appliance and HVAC industries to shield cool compartments from heat sources... [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Peel: 0.7500
  • Adhesive: PVC - Polyvinylchloride
Light Density Vinyl Foam Tape -- V710.500
from Budnick Converting, Inc.

General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.5000
  • Adhesive: PVC - Polyvinylchloride
Light Density Vinyl Foam Tape -- V710.750
from Budnick Converting, Inc.

General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.7500
  • Adhesive: PVC - Polyvinylchloride
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Carrier / Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
PVC Foam double sided Tape
from Shenzhen You-San Technology Co., Ltd.

PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]

  • Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
  • Thickness: 0.2362
  • Type: Double- Sided
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static