Fluoropolymer Foam Bonding Tapes
2 Results
PTFE/Foam Laminate -- 950-55
from Budnick Converting, Inc.
from Budnick Converting, Inc.
950-55 is a laminate of 5 mil PTFE and 50 mil polyethylene foam used as a cap liner for pharmaceutical caps. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0550
- Adhesive: PTFE - Extruded
- Peel: 2.81
Can-Do Double Sided Foam Tape|Double-Sided Polyethylene Foam Tape
from Can-Do National Tape
from Can-Do National Tape
Double Sided Foam Tape, CDNT 99116. Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available Sizes: 54 ft. 108 ft. 216 ft. Custom slit to width [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 0.0625