Silicone Foam Bonding Tapes
from Budnick Converting, Inc.
Saint-Gobain NORSEAL ® F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these properties makes F-12 the ultimate fireblocking silicone foam for fire- and... [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0314
- Adhesive: Siliconized Sponge
from Budnick Converting, Inc.
512AF.063 is a 1/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0625
- Adhesive: Siliconized Sponge
- Peel: 1.88
from Budnick Converting, Inc.
512AF.094 is a 3/32 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0938
- Adhesive: Siliconized Sponge
- Peel: 1.88
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Carrier / Backing: Acrylic / Acrylate; Plastic / Polymer; Rubber; Silicone
- Adhesive: Acrylic; Epoxy; Rubber; Silicone
- Type: Double- Sided; Transfer
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. 0n-irritating medical grade acrylic adhesive. Common Applications. Electrodes. Medical Device Mounting. Medical-Foam. Transdermal Patches [See More]
- Carrier / Backing: Foam; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Single
- Peel: 6.88
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
- Thickness: 0.2362
- Type: Double- Sided
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Carrier / Backing: Foam; Plastic / Polymer; Silicone
- Temperature Resistance: 220
- Thickness: 0.0394
- Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating