Pressure Sensitive (PSA) Foam Bonding Tapes
from Total Plastics, Inc.
White, Black and Clear (Depending on Grade). Normount ® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as a replacement for liquid adhesives and mechanical fasteners. These tapes use an acrylic-based pressure... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 0.2500 to 1
- Carrier / Backing: Foam
- Thickness: 0.0312 to 0.0625
from Can-Do National Tape
Urethane Foam Tape. 3M 4008 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Foam
- Type: Double- Sided
- Width: 0.3750 to 4
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Carrier / Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Double- Sided; Transfer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0315
from Can-Do National Tape
Urethane Foam Tape. 3M 4004 Double Coated Urethane Foam Tape. 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M ™ Double Coated Urethane Foam Tapes are a family of tapes that are conformable foams offering high shear... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Foam
- Type: Double- Sided
- Width: 0.3750 to 3
from Shenzhen You-San Technology Co., Ltd.
Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0079
- Carrier / Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Temperature Resistance: 80
from Can-Do National Tape
Urethane Foam Tape. 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive. 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified kraft paper liner and is ideal for applications such as mounting interior signage and nameplates. [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Foam
- Type: Double- Sided
- Width: 0.3750 to 1.5
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Carrier / Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0394
from Can-Do National Tape
Urethane Foam Tape. 3M 4032 Double Coated Urethane Foam Tape. 3M ™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a high temperature holding acrylic adhesive system or a rubber adhesive system for bonding to various types of... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Foam
- Type: Double- Sided
- Width: 0.0625 to 4
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Felt; Foam; Paper; Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 5.12
from Can-Do National Tape
Single Coated Foam Tape. 3M 4108 Urethane Foam, 250 mil. 3M Urethane Foam Tape 4108 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/8 in thick. 3M Single-Coated Foam Tapes will adhere to a variety of substrates, including latex-painted wood, lacquered wood,... [See More]
- Adhesive: Pressure Sensitive
- Width: 0.2500 to 4
- Carrier / Backing: Foam
from Can-Do National Tape
3M 411 Flexomount Plate Mounting Tape. Double Coated Vinyl. Gray, 3M 411 Flexomount Plate Mounting Tape is used to mount flexographic print plates when printing solid and line work. The adhesives remove cleanly from the print plate and the print cylinder. Features: Excellent adhesion to both rubber... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Single Coated Foam Tape. 3M 4116 Urethane Foam, 250 mil. 3M Urethane Foam Tape 4116 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/16 in thick. 3M ™ Single-Coated Foam Tapes will adhere to a variety of substrates, including latex-painted wood, lacquered... [See More]
- Adhesive: Pressure Sensitive
- Width: 0.2500 to 2
- Carrier / Backing: Foam
from Can-Do National Tape
3M Vinyl Foam Tape, 4504. Closed-Cell Foam Tape. 3M 4504 Vinyl Foam Tape is a thick, vinyl, conformable, single-coated, closed-cell foam tape. 1/4 in thick. Available Sizes: 1 inch x 18 yard. 12 inch x 18 yard. 14 inch x 18 yard. 34 inch x 18 yard. 38 inch x 18 yard [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
3M Vinyl Foam Tape, 4508. Closed-Cell Foam Tape. 3M 4508 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape. [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
3M Vinyl Foam Tape, 4516. Closed-Cell Foam Tape. 3M 4516 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape that is 1/16 in thick. Available Sizes: 1 inch x 36 yard. 12 inch x 36 yard. 14 inch x 36 yard. 34 inch x 36 yard. 38 inch x 36 yard [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Gray VHB Foam Tape. 3M 4611 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4611, 36 yd. A Gray VHB tape. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. 45 mil thick. Bonds high surface energy substrates. This tape has excellent... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
White VHB Foam Tape. 3M 4618 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4618, 72 yd. A White VHB tape. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. 25 mil thick. Bonds high (face side) and high/medium (liner side) surface... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
White VHB Foam Tape. 3M 4624 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4624, 36 yd. A White VHB Tape. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. 62 mil thick. Bonds high (face side) and high/medium (liner side) surface... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Dark Gray VHB Foam Tape. 3M 4655 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4655, 36 yd. Dark Gray. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. 62 mil thick. Bonds high surface energy substrates. This tape has excellent... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Clear VHB Foam Tape. 3M 4905 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4905, 72 yd. Clear. A clear double-sided, pressure-sensitive, acrylic tape with PE film liner. 20 mil thick. Bonds high surface energy substrates. Provides handling convenience, cushioning, damping, and... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Black VHB Foam Tape. 3M 4919F VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ 4919F Tape, 72 yd. Black, A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. 25 mil thick. Bonds to high and medium surface energy substrates. Provides handling... [See More]
- Adhesive: Pressure Sensitive
- Carrier / Backing: Foam
from Can-Do National Tape
White VHB Foam Tape. 3M 4920 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4920, 72 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. 15 mil thick. Bonds high surface energy substrates. Provides handling convenience, cushioning,... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
White VHB Foam Tape. 3M VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4930, 72 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high surface energy substrates. Provides handling convenience, cushioning, damping, and impact resistance. UL... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
WhiteVHB Foam Tape. 3M 4932 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4932, 72 yd. A white VHB tape. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds low surface energy substrates. Provides handling convenience, cushioning, damping, and impact... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Gray VHB Foam Tape. 3M VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4941, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high and medium surface energy substrates. Provides handling convenience, cushioning, damping, and impact... [See More]
- Adhesive: Pressure Sensitive
from Can-Do National Tape
Gray VHB Foam Tape. 3M 4943 VHB Double Sided Acrylic Foam Tape. 3M ™ VHB ™ Tape 4943, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high surface energy substrates. Provides handling convenience, cushioning, damping, and impact... [See More]
- Adhesive: Pressure Sensitive