Anti-static / ESD Control Foam Bonding Tapes
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
- Carrier / Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Carrier / Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Thickness: 0.0394
- Carrier / Backing: Foam
- Temperature Resistance: -40 to 220
from Shenzhen You-San Technology Co., Ltd.
Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
- Carrier / Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Thickness: 0.0079
from Shenzhen You-San Technology Co., Ltd.
Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cloth / Fabric; Foam; Paper
- Type: Single
- Thickness: 0.0063
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Carrier / Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Felt; Foam; Paper; Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
with a density of 140 ±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. It is widely used in many fields such as building waterproofing,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.1575
- Carrier / Backing: Foam
- Color: black
from Shenzhen You-San Technology Co., Ltd.
Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and difficult to... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Foam
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Acrylic / Acrylate; Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
- Type: Double- Sided
- Thickness: 0.2362
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
- Thickness: 0.0394
- Carrier / Backing: Foam; Plastic / Polymer; Silicone
- Temperature Resistance: 220
from Shenzhen You-San Technology Co., Ltd.
The traceless magic tape with adhesive hook is made of adhesive, foam, and plastic. The special foam material provides excellent stretchability to the adhesive tape, allowing for effortless use in various scenarios. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Foam
- Type: Double- Sided
- Thickness: 0.0039