Socket Weld / Union Electromagnetic Flow Meters

2 Results
Process Instrumentation, Flow Measurement, Electromagnetic, SITRANS F M MAG 3100
from Siemens Process Instrumentation

SITRANS FM MAG 3100 from Siemens USA is an electromagnetic flow sensor with a large variety of liners, electrode material and with grounding electrodes as standard. Electrodes capable of withstanding the most extreme processes and various liners are also available. The fully welded construction... [See More]

  • End Fittings: Socket Weld / Union
  • Operating Pressure: 1450
  • Pipe Diameter: 0.50 to 78.00
  • Media Temperature: -40 to 356
Process Instrumentation, Flow Measurement, Electromagnetic, SITRANS FM MAG 3100 P
from Siemens Process Instrumentation

The SITRANS FM MAG 3100 P electromagnetic flow sensor is designed to meet the most common specifications within the chemical and process industries. It has PTFE or PFA liners and Hastelloy electrodes being the ideal combination. The fully welded construction provides a ruggedness that fits almost... [See More]

  • End Fittings: Socket Weld / Union
  • Operating Pressure: 580
  • Pipe Diameter: 0.50 to 12.00
  • Media Temperature: -4 to 302