Recorder / Totalizer Functions Electromagnetic Flow Meters
from McCrometer, Inc.
Explore the McCrometer Dura Mag ® electromagnetic flow meter. Featuring a lifetime liner guarantee, 5-year battery warranty, and ±1% accuracy with only 2D upstream pipe, it ’s the ultimate solution for line sizes 1.5 ” to 24 ”. [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Operating Pressure: 150
- Pipe Diameter: 6.00
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 10.00 to 84.00
- End Fittings: In-line Flanged
from McCrometer, Inc.
Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters. [See More]
- Features: Recorder / Totalizer Functions
- End Fittings: Retrofit available using Mc® Propeller saddle. Portable saddle-style design
- Pipe Diameter: 4.00 to 12.00
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.10 to 80.00
- End Fittings: In-line Flanged
from Clark Solutions
The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the magnetic flow meter minimizes... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 4.00
- End Fittings: In-line Flanged
from OMEGA Engineering, Inc.
• No Moving Parts. • Minimal Straight Pipe Required. • Battery Powered. • Built-In Rate and Total Indicator. • Corrosion Resistant. • Pulse Output (FMG810 Only). • US Gallons Pre-Programmed. (Other units available) [See More]
- Features: Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 1.00 to 3.00
- End Fittings: In-line Threaded
from Flow Technology, Inc.
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER. The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally... [See More]
- Features: Programmable; Recorder / Totalizer Functions
- Electrical Output: Current; Frequency
- Media Temperature: -10 to 70
- Display: Digital
from Malema Sensors
FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high durability. It comes in compact (integral) as... [See More]
- Features: Recorder / Totalizer Functions; Sanitary Applications Rated
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
from Spire Metering Technology
The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment and industrial... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 32.00
- End Fittings: In-line Flanged
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 80.00
- End Fittings: In-line Flanged