Threaded Electromagnetic Flow Meters
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ABB Measurement & Analytics
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area). Invest smartly through 'single box' DMA solution – combining flow, pressure and... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 24.00
- Operating Pressure: 145 to 300
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
- Operating Pressure: 232
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.04 to 4.00
- Media Temperature: -13 to 356
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
- Operating Pressure: 232
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
FEA100 insertion flowmeters are an economic alternative to full bore flowmeters. They comprise an electromagnetic sensing head mounted on the end of a support rod. FEA100 finds application in existing water distribution systems where provision for flow metering was not originally made and where a... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 8.00 to 320.00
- Operating Pressure: 295
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. Learn more. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 194
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 32 to 140
- Operating Pressure: 145
- Meter Type: Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly readable color display with red/green color change. No inlet and output pipe lengths required. Convenient operation... [See More]
- End Fittings: In-line Threaded
- Media Temperature: -4 to 194
- Operating Pressure: 232
- Meter Type: Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
- Operating Pressure: 232
- Meter Type: Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ifm efector inc.
Precise measurement of flow and medium temperature. High accuracy, repeatability and measurement dynamics. With analog output and IO-Link interface. User-friendly communication and parameterization via IO-Link. Learn more. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- End Fittings: In-line Threaded
- Media Temperature: 14 to 158
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from Clark Solutions
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to ?
- Operating Pressure: ? to 1000
from OMEGA Engineering, Inc.
OMEGA ’s FMG90 Series electro-magnetic flow sensor for conductive liquid media was developed for OEM applications and does not contain any moving parts. FMG90 series is the most economic electromagnetic flowmeter due to the cost optimized plastic construction. Its design is compact and... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- Meter Type: Volumetric Flow Meter
from Flow Technology, Inc.
Low flow & small line sizes. The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded,... [See More]
- End Fittings: In-line Clamp; In-line Threaded; DIN 11851, Triclamp, NPT
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- Operating Pressure: 232
from Liquid Controls Group; a Unit of IDEX Corporation
Micro-flow has been designed for low flow and small volume applications. Perfect for OEM filling machine applications, the Micro-flow is the smallest instrument with nominal diameters from 1/8" to 3/4" and flow from 0.05 - 55 GPM. The housing and external threaded connections are manufactured in... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.75
- Operating Pressure: 225
from KEYENCE
KEYENCE Electromagnetic Flow Sensor: FD-M Series. •. Obstruction free flow sensor. •. Dual digital display with easy set-up. •. Protected housing: IP65. The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 0.0 to 145
- Pipe Diameter: 1.00
- Media Temperature: 32 to 185
from GF Piping Systems
The Signet 2551 Magmeter is an insertion-style magnetic flow sensor that features no moving parts. The patented* sensor design is available in corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. Material options include PP with stainless steel, PVDF with... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 36.00
from DME Company
With the new electronic flowmeter, it is easier than ever to know exactly how much water is flowing through your water lines. In addition to flow rate, the Tracer ™ provides a precise temperature reading of the water. And, it will calculate BTU ’s. With the new information the Tracer... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38
- Operating Pressure: 100
from Bronkhorst USA
Features of Magnetic Flow Meter. Makes liquid flows visible by. Pulse output. Blinking LED (red/green). No mechanical wear. No moving parts. Ease of mounting and operation. Mounting in any position. Free pipe cross section. No additional pressure drop. Fast response ( <100 ms). Insensitive with... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 145
- Mounting: In-line
- Media Temperature: 32 to 140
from Clark Solutions
The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.50 to 48.00
- Operating Pressure: 200
from OMEGA Engineering, Inc.
The FMG3000 Series magmeters are insertion-style magnetic flow sensors with no moving parts. All models are constructed of corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. When these magmeters are used with OMEGA ’s comprehensive line of... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 8.00
- Operating Pressure: 20 to 150
from Bronkhorst USA
Features of magnetic flow meter. Makes liquid flows visible by. Pulse output. Analog output (4..20 mA). Blinking LED (red/green). No mechanical wear. No moving parts. Ease of mounting and operation. Mounting in any position. Free pipe cross section. No additional pressure drop. Fast response (... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 145
- Mounting: In-line
- Media Temperature: 32 to 194
from Clark Solutions
The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 200
from OMEGA Engineering, Inc.
The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 250 to 500
- Mounting: In-line
- Media Temperature: 122
from OMEGA Engineering, Inc.
• No Moving Parts. • Minimal Straight Pipe Required. • Battery Powered. • Built-In Rate and Total Indicator. • Corrosion Resistant. • Pulse Output (FMG810 Only). • US Gallons Pre-Programmed. (Other units available) [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 150