Suspended Solids / Slurries Electromagnetic Flow Meters
from KROHNE Messtechnik
Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the pipe cross section. The integrated... [See More]
- Pipe Diameter: 8.00 to 64.00
- End Fittings: In-line Flanged
- Mounting: In-line
- Media Temperature: 32 to 140
from OMEGA Engineering, Inc.
The FMG600 Series electromagnetic flow meters are designed for measurement of conductive liquids. The FMG600 mag meters have no moving parts and a PTFE lining, they can handle applications involving wastewater, pulp, food, and slurries. Standard outputs include analog, frequency, and RS485... [See More]
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
- Mounting: In-line
- Operating Pressure: 145
from OMEGA Engineering, Inc.
The FMG3000 Series magmeters are insertion-style magnetic flow sensors with no moving parts. All models are constructed of corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. When these magmeters are used with OMEGA ’s comprehensive line of... [See More]
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded
- Mounting: Insertion
- Operating Pressure: 20 to 150