Measures Temperature Electromagnetic Flow Meters

5 Results
Electromagnetic Flow Meter FXE4000 -- WaterMaster Series
from ABB Measurement & Analytics

WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]

  • Pipe Diameter: 10.00 to 84.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Media Temperature: 21 to 158
Electromagnetic Water Flowmeter -- WATERFLUX 3070
from KROHNE Messtechnik

Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow, pressure and temperature... [See More]

  • Pipe Diameter: 1.00 to 24.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Operating Pressure: 232
Battery-Powered Magnetic Water Flow Meter -- Series MAG888-DC
from Spire Metering Technology

The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment and industrial... [See More]

  • Pipe Diameter: 0.50 to 32.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Operating Pressure: 145 to 362
Tracer™ Series Electronic Flowmeter
from DME Company

With the new electronic flowmeter, it is easier than ever to know exactly how much water is flowing through your water lines. In addition to flow rate, the Tracer ™ provides a precise temperature reading of the water. And, it will calculate BTU ’s. With the new information the Tracer... [See More]

  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Operating Pressure: 100
Process Instrumentation, Flow Measurement, Electromagnetic, SITRANS FM MAG 3100 P
from Siemens Process Instrumentation

The SITRANS FM MAG 3100 P electromagnetic flow sensor is designed to meet the most common specifications within the chemical and process industries. It has PTFE or PFA liners and Hastelloy electrodes being the ideal combination. The fully welded construction provides a ruggedness that fits almost... [See More]

  • Pipe Diameter: 0.50 to 12.00
  • Operating Pressure: 580
  • End Fittings: Socket Weld / Union
  • Media Temperature: -4 to 302