Analog Voltage Electromagnetic Flow Meters

5 Results
CX Capacitive Electromagnetic Flowsensor
from Aichi Tokei Denki Co., Ltd.

Five ”No ”s. ”No ”electrodes are exposed to fluids. ”No ”moving parts. "No"straight piping required. ”No"need to have a large installation space. ”No ”measures are required against power supply noise. Five ”Can ”s. Abnormal flow-rates... [See More]

  • Electrical Output: Current; Voltage
  • Operating Pressure: 0.0 to 145
  • Pipe Diameter: 0.02 to 0.79
  • Media Temperature: 32 to 185
VN Compact Electromagnetic Flow Sensor
from Aichi Tokei Denki Co., Ltd.

Features. This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Media Temperature: 32 to 140
  • Operating Pressure: 145
  • Meter Type: Volumetric Flow Meter
Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm] -- MVM-250-PA
from Bronkhorst USA

Features of Magnetic Flow Meter. Makes liquid flows visible by. Pulse output. Blinking LED (red/green). No mechanical wear. No moving parts. Ease of mounting and operation. Mounting in any position. Free pipe cross section. No additional pressure drop. Fast response ( <500 ms). Insensitive with... [See More]

  • Electrical Output: Frequency; Voltage
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Operating Pressure: 0.0 to 145
Tracer™ Series Electronic Flowmeter
from DME Company

With the new electronic flowmeter, it is easier than ever to know exactly how much water is flowing through your water lines. In addition to flow rate, the Tracer ™ provides a precise temperature reading of the water. And, it will calculate BTU ’s. With the new information the Tracer... [See More]

  • Electrical Output: Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Mass Flowmeter -- FMA-A2100 / FMA-A2300
from OMEGA Engineering, Inc.

The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]

  • Electrical Output: Current; Voltage
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Operating Pressure: 250 to 500