Audible or Visual Alarms Electromagnetic Flow Meters
from McCrometer, Inc.
Explore the McCrometer Dura Mag ® electromagnetic flow meter. Featuring a lifetime liner guarantee, 5-year battery warranty, and ±1% accuracy with only 2D upstream pipe, it ’s the ultimate solution for line sizes 1.5 ” to 24 ”. [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Operating Pressure: 150
- Pipe Diameter: 6.00
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 10.00 to 84.00
- End Fittings: In-line Flanged
from ABB Measurement & Analytics
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area). Invest smartly through 'single box' DMA solution – combining flow, pressure and... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 24.00
- End Fittings: In-line Flanged; In-line Threaded
from Liquid Controls Group; a Unit of IDEX Corporation
The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-driven unit providing automatic zeroing, EEProm data protection on loss of power, empty pipe detection, and self diagnostics. [See More]
- Features: Built-in Alarm Indicator; Programmable
- Meter Type: Volumetric Flow Meter
- Mounting: In-line
- Electrical Output: Current (optional feature); Frequency
from OMEGA Engineering, Inc.
The FMG600 Series electromagnetic flow meters are designed for measurement of conductive liquids. The FMG600 mag meters have no moving parts and a PTFE lining, they can handle applications involving wastewater, pulp, food, and slurries. Standard outputs include analog, frequency, and RS485... [See More]
- Features: Built-in Alarm Indicator; Sanitary Applications Rated; Suspended Solids / Slurries
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
from Spire Metering Technology
The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment and industrial... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 32.00
- End Fittings: In-line Flanged
from FineTek
The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry ’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals &... [See More]
- Features: Built-in Alarm Indicator
- Velocity Flow Rate: 0.3281 to 32.81
- Meter Type: Velocity Flow Meter
- Accuracy: 0.3000 to 1
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 80.00
- End Fittings: In-line Flanged