Serial / Digital Electromagnetic Flow Meters
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 10.00 to 84.00
- End Fittings: In-line Flanged
from FineTek
The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry ’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals &... [See More]
- Interface Options: Serial/Digital
- Velocity Flow Rate: 0.3281 to 32.81
- Meter Type: Velocity Flow Meter
- Accuracy: 0.3000 to 1
from Liquid Controls Group; a Unit of IDEX Corporation
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); Tri-Clover
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.50 to 80.00
- End Fittings: In-line Flanged
from OMEGA Engineering, Inc.
The FMG600 Series electromagnetic flow meters are designed for measurement of conductive liquids. The FMG600 mag meters have no moving parts and a PTFE lining, they can handle applications involving wastewater, pulp, food, and slurries. Standard outputs include analog, frequency, and RS485... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
from KROHNE Messtechnik
Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow, pressure and temperature... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Pulse Output; Modbus
- Mounting: In-line
- Pipe Diameter: 1.00 to 24.00
- End Fittings: In-line Flanged