Programmable Electromagnetic Flow Meters

20 Results
Magnetic-inductive flow meter -- SM0504
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Electromagnetic Flow Meter FXE4000 -- WaterMaster Series
from ABB Measurement & Analytics

WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 10.00 to 84.00
  • End Fittings: In-line Flanged
Magnetic-inductive flow meter -- SM0510
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 194
Electromagnetic Flowmeter, AquaMaster
from ABB Measurement & Analytics

Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area). Invest smartly through 'single box' DMA solution – combining flow, pressure and... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 24.00
  • End Fittings: In-line Flanged; In-line Threaded
Magnetic-inductive flow meter -- SM2400
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 194
Electromagnetic Flowmeter, HygienicMaster -- FEH300
from ABB Measurement & Analytics

The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 0.10 to 4.00
  • End Fittings: In-line Flanged; Wafer-type, Variable Process Connection
Magnetic-inductive flow meter -- SM2601
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. Precise empty pipe detection. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 194
Insertion Electromagnetic Flowmeter, AquaProbe -- FEA100
from ABB Measurement & Analytics

FEA100 insertion flowmeters are an economic alternative to full bore flowmeters. They comprise an electromagnetic sensing head mounted on the end of a support rod. FEA100 finds application in existing water distribution systems where provision for flow metering was not originally made and where a... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: Insertion
  • Pipe Diameter: 8.00 to 320.00
  • End Fittings: In-line Threaded
Magnetic-inductive flow meter -- SM2604
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. Learn more. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 194
Magnetic-inductive flow meter -- SM4000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 145
  • End Fittings: In-line Threaded
  • Media Temperature: 32 to 140
Magnetic-inductive flow meter -- SM6000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM6001
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM6400
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM6601
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM6604
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. For use in water cooling circuits. With two precise analog outputs. Clearly visible numerical display. Learn more. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM7000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
Magnetic-inductive flow meter -- SM7400
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. High accuracy, repeatability and measurement dynamics. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. Learn more. From May... [See More]

  • Features: Programmable
  • Operating Pressure: 232
  • End Fittings: In-line Threaded
  • Media Temperature: 14 to 158
LCMag™ Flow Meters -- HML110
from Liquid Controls Group; a Unit of IDEX Corporation

The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-driven unit providing automatic zeroing, EEProm data protection on loss of power, empty pipe detection, and self diagnostics. [See More]

  • Features: Built-in Alarm Indicator; Programmable
  • Meter Type: Volumetric Flow Meter
  • Mounting: In-line
  • Electrical Output: Current (optional feature); Frequency
Magnetic Flow Transmitter -- MC 608A/B
from Flow Technology, Inc.

ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER. The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Electrical Output: Current; Frequency
  • Media Temperature: -10 to 70
  • Display: Digital
FD-M Series Electromagnetic Flow Sensor -- FD-MZ100ATK
from KEYENCE

KEYENCE Electromagnetic Flow Sensor: FD-M Series. •. Obstruction free flow sensor. •. Dual digital display with easy set-up. •. Protected housing: IP65. The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,... [See More]

  • Features: Programmable
  • End Fittings: In-line Threaded
  • Pipe Diameter: 1.00
  • Operating Pressure: 0.0 to 145