Swiss - 2 Metal Files, Rasps, and Rifflers
from Snap-on Industrial Brands
TAPER TYPE. 8 INCH BLADE LENGTH. 0.787 INCH BLADE WIDTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. HALF ROUND SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. 0.256 INCH BLADE THICKNESS. RASP, SINGLE CUT ON ONE EDGE CUT TYPE. 2 CUT NUMBER DESIGNATION. MEDIUM COARSENESS. ERGO. [See More]
- Pattern & Cut: Swiss - 2; Medium
- Width / OD: 0.7870
- Length: 8
- Shape / Type: Half Round
from Snap-on Industrial Brands
STRAIGHT TYPE. 8 INCH BLADE LENGTH. 0.787 INCH BLADE WIDTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. FLAT SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. 0.256 INCH BLADE THICKNESS. RASP, SINGLE CUT ON ONE EDGE CUT TYPE. 2 CUT NUMBER DESIGNATION. MEDIUM COARSENESS. ERGO. BRAND. [See More]
- Pattern & Cut: Swiss - 2; Medium
- Width / OD: 0.7870
- Length: 8
- Shape / Type: Flat
from Snap-on Industrial Brands
TAPER TYPE. 8 INCH BLADE LENGTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. ROUND SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. RASP CUT TYPE. 2 CUT NUMBER DESIGNATION. MEDIUM COARSENESS. ERGO. BRAND. TEETH PER SQUARE INCH 104. FILE DIAMETER 0.354 INCH. WEIGHT 4.2 OZ. PACKAGING... [See More]
- Pattern & Cut: Swiss - 2; Medium
- Shape / Type: Round
- Length: 8
- Cut Style / Teeth Type: Rasp-cut