Knife Metal Files, Rasps, and Rifflers

6 Results
Files -- 1467351
from RS Components, Ltd.

RS PRO J75-K26RS File [See More]

  • Shape / Type: Knife; Knife
  • Length: 6.3
Files -- 2216177 [LACT-16 from SAM Outillage]
from RS Components, Ltd.

SAM LACT-16 File [See More]

  • Shape / Type: Knife; Knife
  • Length: 6.3
Finishing/Polishing Equipment -- Die Sinkers' Rifflers
from DME Company

Die Sinkers' Rifflers. Exceptional Quality Swiss Die Sinkers' Rifflers are made of chrome alloy steel in the tradition of superior craftsmanship for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 6
Gesswein® Diamond Poli Files -- 240-1230
from Gesswein Co., Inc.

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length. 3mm shanks. Coated ends measure 5/8" long. All are medium (150 grit) [See More]

  • Shape / Type: Knife
  • Length: 2
Finishing/Polishing Equipment -- Half Rifflers
from DME Company

Half Rifflers. For use with Minitor Profiler 'R'. The half rifflers illustrated below are precision-cut swiss pattern riffle files made of high-quality steel. D-M-E half rifflers are available in a variety of shapes. All are available in either "0 " or "2 " cut, have 1/8 shanks and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 3.5
Finishing/Polishing Equipment -- Heavy-Duty Moldmakers' Rifflers
from DME Company

Heavy-Duty Moldmakers' Rifflers. These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out " cavities in molds or die cast dies. Because of their length (12 inches), they provide ample surface to grasp and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 12