Coarse Metal Files, Rasps, and Rifflers
from Snap-on Industrial Brands
TAPER TYPE. 8 INCH BLADE LENGTH. 0.787 INCH BLADE WIDTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. HALF ROUND SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. 0.256 INCH BLADE THICKNESS. RASP, SINGLE CUT ON ONE EDGE CUT TYPE. 1 CUT NUMBER DESIGNATION. COARSE COARSENESS. SANDVIK[R]... [See More]
- Pattern & Cut: Swiss - 1; Coarse
- Width / OD: 0.7870
- Length: 8
- Shape / Type: Half Round
from Titan Tool Supply, Inc.
6" #902 Swiss Die Sinker Riffle File SKU 31.842. Genuine Swiss files are made of high quality tempered tough chrome steel. [See More]
- Pattern & Cut: Coarse; Medium; Fine; 6" #902 Swiss
- Shape / Type: Die Sinkers
from Snap-on Industrial Brands
TAPER TYPE. 8 INCH BLADE LENGTH. 0.787 INCH BLADE WIDTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. HALF ROUND SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. 0.256 INCH BLADE THICKNESS. RASP, SINGLE CUT ON ONE EDGE CUT TYPE. 1 CUT NUMBER DESIGNATION. COARSE COARSENESS. ERGO. [See More]
- Pattern & Cut: Swiss - 1; Coarse
- Width / OD: 0.7870
- Length: 8
- Shape / Type: Half Round