Barrette Metal Files, Rasps, and Rifflers

2 Results
Tell Needle Files
from DME Company

Tell Needle Files. High Quality Needle Files. Economical, Swiss single-cut files do not clog as easily as double-cut. Overall length 5 1/2 ", Medium or Fine cut. [See More]

  • Shape / Type: Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
  • Cut Style / Teeth Type: Single Cut
  • Length: 5.5
  • Pattern & Cut: Medium (optional feature); Fine (optional feature)
Gesswein® Diamond Needle Files -- 240-2102
from Gesswein Co., Inc.

These premium quality diamond files are made from 100% synthetic diamonds, which guarantee your receiving the very best long-lasting files. All blanks are precision-made of high-strength steel. High-density, wear-resistant plating enables total usage of diamond crystals. Diamonds are selected to... [See More]

  • Shape / Type: Barrette
  • Length: 5.5