Crossing / Oval Metal Files, Rasps, and Rifflers

7 Results
Finishing/Polishing Equipment -- Die Sinkers' Rifflers
from DME Company

Die Sinkers' Rifflers. Exceptional Quality Swiss Die Sinkers' Rifflers are made of chrome alloy steel in the tradition of superior craftsmanship for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 6
Gesswein® Diamond Poli Files -- 240-1310
from Gesswein Co., Inc.

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length. 3mm shanks. Coated ends measure 5/8" long. All are medium (150 grit) [See More]

  • Shape / Type: Crossing / Oval
  • Length: 2
Finishing/Polishing Equipment -- Half Rifflers
from DME Company

Half Rifflers. For use with Minitor Profiler 'R'. The half rifflers illustrated below are precision-cut swiss pattern riffle files made of high-quality steel. D-M-E half rifflers are available in a variety of shapes. All are available in either "0 " or "2 " cut, have 1/8 shanks and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 3.5
Gesswein® Diamond Rifflers -- 240-3165
from Gesswein Co., Inc.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This... [See More]

  • Shape / Type: Crossing / Oval
  • Length: 6
Finishing/Polishing Equipment -- Heavy-Duty Moldmakers' Rifflers
from DME Company

Heavy-Duty Moldmakers' Rifflers. These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out " cavities in molds or die cast dies. Because of their length (12 inches), they provide ample surface to grasp and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 12
Finishing/Polishing Equipment -- Silversmiths' Rifflers
from DME Company

Silversmiths' Rifflers. These Swiss Quality Precision Silversmiths' Rifflers are made of chrome alloy steel for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 7
Finishing/Polishing Equipment -- Steel Files
from DME Company

Steel Files. Swiss Pattern. Precision-cut and made of high-quality steel. All are available in either "00 " or "01 " cut and have 1/8 shanks. [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval
  • Width / OD: 0.0450 to 0.4000
  • Length: 3.5 to 4
  • Pattern & Cut: Swiss - 00 (optional feature); Swiss - 1 (optional feature)