Die Makers Metal Files, Rasps, and Rifflers

2 Results
Finishing/Polishing Equipment -- Habilis Files
from DME Company

Habilis Files. Chrome Alloy Steel. Integral Handle. D-M-E Habilis Files are made from chrome alloy steel. They are just right for those in-between jobs when a full-size file is too large. The file and integral handle are balanced to give the mold or die maker full control for efficient cutting. A... [See More]

  • Shape / Type: Flat; Half Round; Round; Die Makers
  • Pattern & Cut: Swiss - 00 (optional feature); Swiss - 1 (optional feature)
  • Length: 4
Finishing/Polishing Equipment -- Heavy-Duty Moldmakers' Rifflers
from DME Company

Heavy-Duty Moldmakers' Rifflers. These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out " cavities in molds or die cast dies. Because of their length (12 inches), they provide ample surface to grasp and... [See More]

  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
  • Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
  • Length: 12