File Set Metal Files, Rasps, and Rifflers

9 Results
Gesswein Heavy-Duty Diamond Hand Files -- 241-0741
from Gesswein Co., Inc.

Heavy-duty diamond hand files with square shanks to use by hand or with handles. [See More]

  • Length: 8.46
  • Shape / Type: Half Round; Round; Three Square (Triangular); Square; Equaling; File Set?
Assorted Needle File Set, 6 Pieces -- 53630 [from Proedge Tools]
from All-Spec Industries

The 53630 is a 6 piece needle file set. 53630 Features: Used for shaping, deburring and stock removal of plastic, metal and wood. Quantity: 6 assorted shaped files. File length: 5-1/2 " [See More]

  • Length: 5.5
  • Shape / Type: Pastic / Veneer; Needle; Wood; File Set?
Gesswein® Diamond Poli Files -- 240-1706
from Gesswein Co., Inc.

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length. 3mm shanks. Coated ends measure 5/8" long. All are medium (150 grit) [See More]

  • Length: 2
  • Shape / Type: Flat; Round; Three Square (Triangular); Crossing / Oval; Knife; File Set?
Assorted Needle Files in Pouch, 5-3/4" Long, 12pc -- 53607 [from Proedge Tools]
from All-Spec Industries

Proedge 53607 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53607 contains 12 5-3/4 " files, cut #2 for less clogging. The files come in a pouch. [See More]

  • Length: 5.75
  • Shape / Type: Pastic / Veneer; Needle; Wood; File Set?
Gesswein® Diamond Rifflers -- 240-3250
from Gesswein Co., Inc.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This... [See More]

  • Length: 6
  • Shape / Type: Flat; Round; Three Square (Triangular); Square; Crossing / Oval; File Set?
Mini Needle Files in Pouch, 4" Long, 12pc -- 53608 [from Proedge Tools]
from All-Spec Industries

Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4 " miniature files for intricate filing and detailing. The files come in a pouch. [See More]

  • Length: 4
  • Shape / Type: Pastic / Veneer; Needle; Wood; File Set?
Needle File Set with Handle, 3 Piece -- 53620 [from Proedge Tools]
from All-Spec Industries

Proedge 53620 needle file set, features assorted shaped files and a quick release aluminum handle, ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53620 contains 3 needle files and one handle. [See More]

  • Shape / Type: Pastic / Veneer; Needle; Wood; File Set?
Needle File Set with Handle, 6 Piece -- 53610 [from Proedge Tools]
from All-Spec Industries

Proedge 53610 needle file set, features assorted shaped files and a quick release aluminum handle, ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53610 contains 6 needle files and one handle. [See More]

  • Shape / Type: Pastic / Veneer; Needle; Wood; File Set?
Swiss Pattern Needle File Set with Handle, 7 Pieces -- 707476 [from General Tools]
from All-Spec Industries

The General Tools 707476 is a 6 piece Swiss pattern needle file set. General Tools 707476 Features: Versa-Grip ™ handle with locking screw chuck. Made from alloy steel and machined into distinctive shapes for various small scale and finishing applications. Files are 5-1/2 " long with 1/8... [See More]

  • Length: 5.5
  • Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Warding; Mill; Needle; Equaling; File Set?