Fine Metal Files, Rasps, and Rifflers

2 Results
Hand File -- 6-343-08-3-0
from Snap-on Industrial Brands

TAPER TYPE. 8 INCH BLADE LENGTH. 0.886 INCH BLADE WIDTH. 8 BLADE LENGTH - DECIMAL. 8 BLADE LENGTH - FRACTIONAL. HALF ROUND SHAPE. SOFT MATERIAL WORKING, WOODWORKING APPLICATION. 0.217 INCH BLADE THICKNESS. RASP, SINGLE CUT ON ONE EDGE CUT TYPE. 3 CUT NUMBER DESIGNATION. FINE COARSENESS. SANDVIK. [See More]

  • Pattern & Cut: Swiss - 3; Fine
  • Width / OD: 0.8860
  • Length: 8
  • Shape / Type: Half Round
Swiss Die Sinker Riffler -- SDS902
from Titan Tool Supply, Inc.

6" #902 Swiss Die Sinker Riffle File SKU 31.842. Genuine Swiss files are made of high quality tempered tough chrome steel. [See More]

  • Pattern & Cut: Coarse; Medium; Fine; 6" #902 Swiss
  • Shape / Type: Die Sinkers