Riffler Metal Files, Rasps, and Rifflers
from DME Company
Die Sinkers' Rifflers. Exceptional Quality Swiss Die Sinkers' Rifflers are made of chrome alloy steel in the tradition of superior craftsmanship for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]
- Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
- Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
- Length: 6
from DME Company
Half Rifflers. For use with Minitor Profiler 'R'. The half rifflers illustrated below are precision-cut swiss pattern riffle files made of high-quality steel. D-M-E half rifflers are available in a variety of shapes. All are available in either "0 " or "2 " cut, have 1/8 shanks and... [See More]
- Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
- Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
- Length: 3.5
from DME Company
Heavy-Duty Moldmakers' Rifflers. These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out " cavities in molds or die cast dies. Because of their length (12 inches), they provide ample surface to grasp and... [See More]
- Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
- Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
- Length: 12
from DME Company
Silversmiths' Rifflers. These Swiss Quality Precision Silversmiths' Rifflers are made of chrome alloy steel for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability. [See More]
- Shape / Type: Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Riffler
- Pattern & Cut: Swiss - 0 (optional feature); Swiss - 2 (optional feature)
- Length: 7