Portable Devices IC Analog Crosspoint Switches
from Renesas Electronics Corporation
The Intersil ISL54226 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Applications: Portable Devices
- Package Type: DFN8
- Bandwidth: 790
- Features: Fault-Tolerant Protection; Single-Supply
from Renesas Electronics Corporation
The Intersil ISL54227 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Applications: Portable Devices
- Package Type: DFN10, uTQFN10
- Bandwidth: 790
- Features: Fault-Tolerant Protection; Single-Supply
from Renesas Electronics Corporation
The Intersil ISL54227 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Applications: Portable Devices
- Package Type: DFN10, uTQFN10
- Bandwidth: 790
- Features: Fault-Tolerant Protection; Single-Supply
from Renesas Electronics Corporation
The Intersil ISL54220 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in... [See More]
- Applications: Portable Devices
- Package Type: MSOP; DFN10, MSOP10, uTQFN10
- Bandwidth: 742
- Features: Single-Supply
from Renesas Electronics Corporation
The Intersil ISL54221 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in... [See More]
- Applications: Portable Devices
- Package Type: uTQFN10
- Bandwidth: 500
- Features: Single-Supply
from Renesas Electronics Corporation
The Intersil ISL84514 and ISL84515 devices are precision, analog switches designed to operate from a single +2.4V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW), and low leakage currents (1nA). Low rON... [See More]
- Applications: Industrial; Portable Devices
- Package Type: SOT
- Supply Voltage (VS): 2.4 to 12
- Number of Devices: 1
from Renesas Electronics Corporation
The Intersil ISL54216 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed and/or UART data signals through a common... [See More]
- Applications: Portable Devices
- Package Type: TQFN12
- Bandwidth: 800
- Features: Single-Supply