SOIC IC Analog Crosspoint Switches

20 Results
SN65LVCP22DR [SN65LVCP22DR from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs [See More]

  • Package Type: SOIC; SOIC16
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- HA4314BCB-ND [HA4314BCB from Renesas Electronics Corporation]
from DigiKey

Video Switch IC 1 Channel 14-SOIC [See More]

  • Package Type: SOIC; "14-SOIC
  • Supply Voltage (VS): 4.5 to 5.5
  • Applications: Video
  • Bandwidth: 400
SN74CBT3383DW [SN74CBT3383DW from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74CBT3383 10-bit FET crosspoint switch [See More]

  • Package Type: SOIC; SOIC24
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- MAX4359EWG+-ND
from DigiKey

Video Switch IC 1 Channel 24-SOIC [See More]

  • Package Type: SOIC; "24-SOIC
  • Applications: Video
  • Configuration: 4:4
  • Supply Voltage (VS): 4.5 to 5.5
Signal Switches, Multiplexers, Decoders -- 296-13650-5-ND [SN65LVDS122D from Texas Instruments High-Performance Analog]
from DigiKey

Crosspoint Switch 1 x 2:2 16-SOIC [See More]

  • Package Type: SOIC; "16-SOIC
  • Operating Temperature: -40 to 85
Signal Switches, Multiplexers, Decoders -- FIN1022M-ND [FIN1022M from onsemi]
from DigiKey

Crosspoint Switch 1 x 2:2 16-SOIC [See More]

  • Package Type: SOIC; "16-SOIC
  • Operating Temperature: -40 to 85
Signal Switches, Multiplexers, Decoders -- MAX9152ESE+-ND
from DigiKey

Crosspoint Switch 1 x 2:2 16-SOIC [See More]

  • Package Type: SOIC; "16-SOIC
  • Operating Temperature: -40 to 85
IC 2X2 CROSSPOINT SWITCH 16-SOIC -- 815-SN65LVDS122DR [SN65LVDS122DR from Texas Instruments]
from Utmel Electronic Limited

IC 2X2 CROSSPOINT SWITCH 16-SOIC [See More]

  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 16
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- DS90CP22M-8 [DS90CP22M-8 from Shenzhen Shengyu Electronics Technology Limited]
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 2:2 16-SOIC [See More]

  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3 to 3.6
  • Features: Single-Supply
Differential 8-Channel CMOS Analog MUXs with Active Overvoltage Protection -- HI3-0547-5Z
from Renesas Electronics Corporation

The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures... [See More]

  • Package Type: PDIP; SOIC
  • Number of Devices: 16
  • Supply Voltage (VS): ? to 18
  • Features: Fault-Tolerant Protection; Short Circuit Protection
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- MAX9152ESE+
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 2:2 16-SOIC [See More]

  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3 to 3.6
  • Features: Single-Supply
Differential 8-Channel CMOS Analog MUXs with Active Overvoltage Protection -- HI9P0547-9Z
from Renesas Electronics Corporation

The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures... [See More]

  • Package Type: PDIP; SOIC
  • Number of Devices: 16
  • Supply Voltage (VS): ? to 18
  • Features: Fault-Tolerant Protection; Short Circuit Protection
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IAZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IBZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IVZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches -- ISL43141IRZ
from Renesas Electronics Corporation

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1 µW),... [See More]

  • Package Type: SOIC; TSSOP; QFN
  • Number of Devices: 4
  • Supply Voltage (VS): 2 to 12
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84541IBZ
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Package Type: SOIC; SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84541IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Package Type: SOIC; SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84544IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Package Type: SOIC; SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Monolithic Quad SPST, CMOS Analog Switches -- DG411DJZ
from Renesas Electronics Corporation

The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]

  • Package Type: PDIP; SOIC; TSSOP
  • Number of Devices: 4
  • Supply Voltage (VS): 9 to 40