Video IC Analog Crosspoint Switches
from DigiKey
Video Switch IC 1 Channel 48-TQFP (7x7) [See More]
- Applications: Video
- Supply Voltage (VS): 3 to 5.5
- Configuration: 8:4
- Bandwidth: 500
from DigiKey
Video Switch IC 1 Channel 144-LQFP (20x20) [See More]
- Applications: Video
- Supply Voltage (VS): 3 to 5.5
- Configuration: 32x16
- Bandwidth: 400
from DigiKey
Video Switch IC 1 Channel 176-LQFP-EP (24x24) [See More]
- Applications: Video
- Supply Voltage (VS): 2.5 to 5
- Configuration: 32x32
- Bandwidth: 300
from DigiKey
Video Switch IC 1 Channel 100-LQFP (14x14) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16x16
- Bandwidth: 60
from DigiKey
Telecommunications, Video Switch IC 1 Channel 72-LFCSP-VQ (10x10) [See More]
- Applications: Communications; Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16x8
- Bandwidth: 900
from DigiKey
Telecommunications, Video Switch IC 1 Channel 100-LFCSP-VQ (12x12) [See More]
- Applications: Communications; Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16x16
- Bandwidth: 820
from DigiKey
Audio, Telecommunications, Video Switch IC 1 Channel 24-QSOP [See More]
- Applications: Audio; Communications; Video
- Supply Voltage (VS): 5
- Configuration: 2:2
- Bandwidth: 1300
from DigiKey
Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23) [See More]
- Applications: Communications; Video
- Supply Voltage (VS): 2.5
- Configuration: 40:40
- Package Type: 484-BBGA, FCBGA
from DigiKey
Video Switch IC 1 Channel 304-BGA-ED (31x31) [See More]
- Applications: Video
- Supply Voltage (VS): 2.5 to 5.5
- Configuration: 32x16
- Bandwidth: 600
from DigiKey
Video Switch IC 1 Channel 80-LQFP (12x12) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16:5
- Bandwidth: 260
from DigiKey
Audio, Video Switch IC 1 Channel 100-LQFP (14x14) [See More]
- Applications: Audio; Video
- Supply Voltage (VS): 5 to 12
- Configuration: 16x8
- Bandwidth: 60
from DigiKey
Video Switch IC 1 Channel 128-LQFP (14x14) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16x16
- Bandwidth: 200
from DigiKey
Video Switch IC 3 Channel 676-PBGA (27x27) [See More]
- Applications: Video
- Supply Voltage (VS): 2.5 to 5.5
- Configuration: 16:9
- Bandwidth: 500
from DigiKey
Video Switch IC 1 Channel 356-PBGA (27x27) [See More]
- Applications: Video
- Supply Voltage (VS): 2.4 to 5.25
- Configuration: 16:5
- Bandwidth: 300
from DigiKey
Video Switch IC 1 Channel 16-QSOP [See More]
- Applications: Video
- Bandwidth: 400
- Supply Voltage (VS): 4.5 to 5.5
- Operating Temperature: 0.0 to 70
from DigiKey
Video Switch IC 1 Channel 14-SOIC [See More]
- Applications: Video
- Bandwidth: 400
- Supply Voltage (VS): 4.5 to 5.5
- Operating Temperature: 0.0 to 70
from DigiKey
Video Switch IC 1 Channel 14-PDIP [See More]
- Applications: Video
- Bandwidth: 400
- Supply Voltage (VS): 4.5 to 5.5
- Operating Temperature: 0.0 to 70
from DigiKey
Video Switch IC 1 Channel 44-PLCC (16.58x16.58) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 8x8
- Bandwidth: 120
from DigiKey
Video Switch IC 1 Channel 72-QFN (10x10) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 16x16
- Bandwidth: 300
from DigiKey
Video Switch IC 1 Channel 356-HPBGA (27x27) [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 32x32
- Bandwidth: 300
from DigiKey
Video Switch IC 1 Channel 64-TQFP-EP (10x10) [See More]
- Applications: Video
- Supply Voltage (VS): 3 to 5.5
- Configuration: 16x8
- Bandwidth: 550
from DigiKey
Video Switch IC 1 Channel 80-TQFP [See More]
- Applications: Video
- Supply Voltage (VS): 4.5 to 5.5
- Configuration: 32x16
- Bandwidth: 66
from Renesas Electronics Corporation
The Intersil CD22M3494 is an array of 128 analog switches capable of handling signals from DC to video. Because of the switch structure, input signals may swing through the total supply voltage range, VDD to VEE. Each of the 128 switches may be addressed via the ADDRESS input to the 7 to 128 line... [See More]
- Applications: Video
- Package Type: PLCC
- Supply Voltage (VS): 4 to 15
from Acme Chip Technology Co., Limited
Crosspoint Switch IC Video 8-SOIC [See More]
- Applications: Video; Video
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
from Semtech Corp.
Developed from the ground up for HD, 3D and Ultra HD, Semtech's crosspoint switches are unmatched in size, features and performance. Available in sizes from 2 x 2 up to 290 x 290 the largest asynchronous, fully non-blocking crosspoint switch in the industry. And since they ™re A Semtech,... [See More]
- Applications: Video
- Operating Temperature: -40 to 100
from Renesas Electronics Corporation
The EL4544 is a high bandwidth 16-channel differential RGB to 5-channel RGB single-ended RGB-HV video crosspoint switch with embedded sync extraction. There are four 16-Channel input muxes, each capable of receiving a complete RGB video signal, and five output muxes, each capable of "seeing" any one... [See More]
- Applications: Video
- Slew Rate: 800
- Bandwidth: 300
- Package Type: BGA356
from Renesas Electronics Corporation
The Intersil ISL54233 is a single supply differential 3 to 1 multiplexer that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed data signals, UART data signals... [See More]
- Applications: Portable Devices; Video
- Package Type: TQFN12
- Bandwidth: 1600
- Features: Single-Supply