Short Circuit Protection IC Analog Crosspoint Switches
2 Results
Differential 8-Channel Analog Multiplexer -- HI3-0507A-5Z
from Renesas Electronics Corporation
from Renesas Electronics Corporation
The HI-506A, HI-507A, HI-508A and HI-509A are analog multiplexers with active overvoltage protection. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures that signal fidelity is... [See More]
- Supply Voltage (VS): ? to 15
- Number of Devices: 16
- Package Type: PDIP
- Features: Fault-Tolerant Protection; Short Circuit Protection
Differential 8-Channel CMOS Analog MUXs with Active Overvoltage Protection -- HI9P0547-9Z
from Renesas Electronics Corporation
from Renesas Electronics Corporation
The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures... [See More]
- Supply Voltage (VS): ? to 18
- Number of Devices: 16
- Package Type: PDIP; SOIC
- Features: Fault-Tolerant Protection; Short Circuit Protection