SOT IC Analog Crosspoint Switches

6 Results
Low-Voltage, Dual Supply, SPST, Analog Switches -- ISL84516IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84516 and ISL84517 devices are precision, analog switches designed to operate from ±1.5V to ±6V supplies. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (350mW), low leakage currents, and fast switching... [See More]

  • Package Type: SOT
  • Number of Devices: 1
  • Supply Voltage (VS): ? to 6
Low-Voltage, Single Supply, Dual SPST Analog Switches -- ISL43120IHZ-T
from Renesas Electronics Corporation

The Intersil ISL43120, ISL43121 and ISL43122 devices are precision, bidirectional, dual analog SPST switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW), low... [See More]

  • Package Type: SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84541IBZ
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Package Type: SOIC; SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84544IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Package Type: SOIC; SOT
  • Number of Devices: 2
  • Supply Voltage (VS): 2.7 to 12
Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch -- ISL54053IHZ-T
from Renesas Electronics Corporation

The Intersil ISL54053 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V supply. Targeted applications include battery powered equipment which benefit from low rsubON/sub (0.8?) and fast switching... [See More]

  • Package Type: SOT; SOT6, uTDFN6
  • Number of Devices: 1
  • Supply Voltage (VS): 1.85 to 5.5
Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch -- ISL54053IRUZ-T
from Renesas Electronics Corporation

The Intersil ISL54053 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V supply. Targeted applications include battery powered equipment which benefit from low rsubON/sub (0.8?) and fast switching... [See More]

  • Package Type: SOT; SOT6, uTDFN6
  • Number of Devices: 1
  • Supply Voltage (VS): 1.85 to 5.5