TSSOP IC Analog Crosspoint Switches

13 Results
SN74CBT3383PWR [SN74CBT3383PWR from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74CBT3383 10-bit FET crosspoint switch [See More]

  • Package Type: SSOP; SOP; TSSOP; TSSOP24
  • Standards and Certifications: RoHS
Signal Switches, Multiplexers, Decoders -- 175-MAX9152EUE+TCT-ND
from DigiKey

IC CROSSPOINT SW 1X2:2 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP
  • Operating Temperature: -40 to 85
Crosspoint Switches -- 1663242 [FMS6501AMTC28X from onsemi]
from RS Components, Ltd.

12x9 Video Switch Matrix, Clamp TSSOP28 [See More]

  • Package Type: SSOP; SOP; TSSOP; Tssop
  • Number of Pins: 28
  • Configuration: 12 x 9
Signal Switches, Multiplexers, Decoders -- 296-13651-5-ND [SN65LVDS122PW from Texas Instruments High-Performance Analog]
from DigiKey

Crosspoint Switch 1 x 2:2 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP
  • Operating Temperature: -40 to 85
Signal Switches, Multiplexers, Decoders -- FIN1022MTC-ND [FIN1022MTC from onsemi]
from DigiKey

Crosspoint Switch 1 x 2:2 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP
  • Operating Temperature: -40 to 85
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IAZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- DS90CP22MT [DS90CP22MT from Shenzhen Shengyu Electronics Technology Limited]
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 2:2 16-TSSOP [See More]

  • Package Type: TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3 to 3.6
  • Features: Single-Supply
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IBZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- MAX9152EUE+
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 2:2 16-TSSOP [See More]

  • Package Type: TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3 to 3.6
  • Features: Single-Supply
Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer -- ISL84051IVZ
from Renesas Electronics Corporation

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]

  • Package Type: SOIC; TSSOP; QSOP
  • Number of Devices: 8
  • Supply Voltage (VS): 2 to 12
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches -- ISL43141IRZ
from Renesas Electronics Corporation

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1 µW),... [See More]

  • Package Type: SOIC; TSSOP; QFN
  • Number of Devices: 4
  • Supply Voltage (VS): 2 to 12
Monolithic Quad SPST, CMOS Analog Switches -- DG411DJZ
from Renesas Electronics Corporation

The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]

  • Package Type: PDIP; SOIC; TSSOP
  • Number of Devices: 4
  • Supply Voltage (VS): 9 to 40
Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer -- ISL84781IRZ
from Renesas Electronics Corporation

The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultiplexer. It is designed to operate from a single +1.6V to +3.6V supply. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 0.4? with a... [See More]

  • Package Type: TSSOP; TQFN16, TSSOP16
  • Number of Devices: 8
  • Supply Voltage (VS): 1.6 to 3.6